"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11" "","","138419","","Vertiv","AV400-8-EU","138419","","KVM Switches","282","","","AutoView 400 2x8 KVM Switch","20190404044304","ICECAT","","173793","https://images.icecat.biz/img/norm/high/138419-4482.jpg","200x150","https://images.icecat.biz/img/norm/low/138419-4482.jpg","https://images.icecat.biz/img/gallery_mediums/img_138419_medium_1480926500_8164_26422.jpg","https://images.icecat.biz/thumbs/138419.jpg","","","Vertiv AutoView 400 2x8 KVM switch","Avocent AutoView 400 (AV400-8-EU) 8-port KVM Switch","Vertiv AutoView 400 2x8 KVM Switch, 1600 x 1200 pixels","Vertiv AutoView 400 2x8 KVM Switch. Maximum resolution: 1600 x 1200 pixels, Video bandwidth: 85 Hz. Dimensions (WxDxH): 437 x 165.1 x 45 mm, Compatibility: IBM PC/AT, PS/2, Sun + USB, Compliance industry standards: UL 1950, CSA C22.2 No. 950, EN60950","With embedded LONGVIEW extension, this 8-port switch provides connectivity to eight systems: PC, Sun or USB platforms.\r\nThe AUTOVIEW 400 line supports IBM PC/AT and PS/2 systems and 100% compatible machines with support for VGA, SVGA, XGA and XGA-II video. More importantly, the AUTOVIEW 400 line also supports USB computers and Sun workstations, all in a slim 1U high chassis \r\nAUTOVIEW 400 line is compatible with any PC operating system, including Windows 3.x, Windows 95/98, DOS or Window NT/2000. The system supports Plug and Play video and is compliant with the VESA DDC2B standard \r\nPS/2 keyboard, PS/2 mouse and Sun peripherals are all supported through the rear of the units \r\nMeasuring 1.7""(H) x 17.2""(W) x 6.5"" (D), the AUTOVIEW 400 line is easily rack mountable\r\n","https://images.icecat.biz/img/norm/high/138419-4482.jpg","200x150","","","","","","","","","","","","Performance","Maximum resolution: 1600 x 1200 pixels","Video bandwidth: 85 Hz","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -20 - 50 °C","Other features","Dimensions (WxDxH): 437 x 165.1 x 45 mm","Compatibility: IBM PC/AT, PS/2, Sun + USB","Compliance industry standards: UL 1950, CSA C22.2 No. 950, EN60950","I/O ports: PS/2"