"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118" "","","13796486","","Lenovo","SGGM7MH?KIT1","13796486","","PCs/Workstations","153","ThinkCentre","Edge","Edge 71 SFF","20200912134424","ICECAT","","12119","https://images.icecat.biz/img/norm/high/13796487-6915.jpg","550x450","https://images.icecat.biz/img/norm/low/13796487-6915.jpg","https://images.icecat.biz/img/norm/medium/13188246-449.jpg","https://images.icecat.biz/thumbs/13796487.jpg","","","Lenovo ThinkCentre Edge 71 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black","Intel Pentium Dual-Core G630, 2GB, 500GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe SFF (3x2), Intel HD Graphic, DVD-RW, Gigabit Ethernet, Windows 7 Professional 64","Lenovo ThinkCentre Edge 71 SFF, 2,7 GHz, Intel Pentium G, 2 GB, 500 GB, DVD±RW, Windows 7 Professional","Lenovo ThinkCentre Edge 71 SFF. Processor frequency: 2,7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black","Easy to set up, easy to use and easy on your budget—make your small business stand out with a sleek, dependable desktop tower that blends right into your bustling work environment.","https://images.icecat.biz/img/norm/high/13796487-6915.jpg|https://images.icecat.biz/img/gallery/img_13796486_high_1472544894_4306_26430.jpg|https://images.icecat.biz/img/gallery/img_13796486_high_1472544894_6964_26430.jpg|https://images.icecat.biz/img/gallery/img_13796486_high_1472544895_0263_26430.jpg","550x450|400x400|382x600|600x600","|||","","","","","","","","","Processor","Processor family: Intel Pentium G","Processor manufacturer: Intel","Processor model: G630","Processor frequency: 2,7 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 1155 (Socket H2)","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: DMI","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium G600 Series for Desktop","Processor codename: Sandy Bridge","Thermal Design Power (TDP): 65 W","Tcase: 69,1 °C","PCI Express slots version: 2.0","Number of processors installed: 1","Stepping: Q0","CPU multiplier (bus/core ratio): 27","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066 MHz","Memory bandwidth supported by processor (max): 17 GB/s","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 2 GB","Memory slots: 2x DIMM","Memory clock speed: 1333 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: DVD±RW","Number of hard drives installed: 1","Hard drive capacity: 500 GB","Hard drive speed: 7200 RPM","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 1","DVI port: Yes","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Design","Chassis type: SFF","Product colour: Black","Cable lock slot: Yes","Performance","Product type: PC","Motherboard chipset: Intel® H61","Audio system: High Definition Audio","Number of speakers: 1","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Fast Memory Access: Yes","Intel Enhanced Halt State: Yes","Processor package size: 37.5 x 37.5 mm","Processor code: SR05S","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Processor ARK ID: 53483","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Power","Power supply: 180 W","Weight & dimensions","Width: 333 mm","Depth: 368 mm","Height: 97 mm","Weight: 6,5 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","HDD user password: Yes","Speakers: Yes","Graphics card family: Intel","Features","Images Type Map:
"