"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147" "","","13796238","","Lenovo","SY443MS","13796238","","PC's/werkstations","153","ThinkStation","","C30","20240314171017","ICECAT","","9650","https://images.icecat.biz/img/gallery/13796098_4121531651.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/13796098_4121531651.jpg","https://images.icecat.biz/img/gallery_mediums/13796098_4121531651.jpg","https://images.icecat.biz/img/gallery_thumbs/13796098_4121531651.jpg","","","Lenovo ThinkStation C30 Intel® Xeon® E5 familie E5-2630 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Zwart","","Lenovo ThinkStation C30, 2,3 GHz, Intel® Xeon® E5 familie, 12 GB, 2 TB, DVD Super Multi DL, Windows 7 Professional","Lenovo ThinkStation C30. Frequentie van processor: 2,3 GHz, Processorfamilie: Intel® Xeon® E5 familie, Processormodel: E5-2630. Intern geheugen: 12 GB, Intern geheugentype: DDR3-SDRAM. Totale opslagcapaciteit: 2 TB, Opslagmedia: HDD, Soort optische drive: DVD Super Multi DL. On-board graphics adapter model: Intel® HD Graphics, Discreet grafische adapter model: NVIDIA® Quadro® 2000. Inclusief besturingssysteem: Windows 7 Professional, Architectuur besturingssysteem: 64-bit. Netvoeding: 800 W. Type behuizing: Tower. Type product: Workstation","","https://images.icecat.biz/img/gallery/13796098_4121531651.jpg|https://images.icecat.biz/img/gallery/img_14797015_high_1472548304_6542_26430.jpg|https://images.icecat.biz/img/gallery/img_14797015_high_1472548304_2177_26430.jpg","1000x1000|1002x1002|482x482","||","","","","","","","","","Processor","Processorfamilie: Intel® Xeon® E5 familie","Processorfabrikant: Intel","Processormodel: E5-2630","Frequentie van processor: 2,3 GHz","Aantal processorkernen: 6","Processor aantal threads: 12","Maximale turbofrequentie van processor: 2,8 GHz","Processor socket: LGA 2011 (Socket R)","Processor cache: 15 MB","Processor cache type: Smart Cache","Systeembus: 7,2 GT/s","Bus type: QPI","FSB Parity: Nee","Processor lithografie: 32 nm","Processor operating modes: 64-bit","Processorserie: Intel Xeon E5-2600","Codenaam processor: Sandy Bridge EP","Thermal Design Power (TDP): 95 W","Tcase: 77,4 °C","PCI Express slots versie: 3.0","Maximaal aantal PCI Express-lijnen: 40","PCI Express configuraties: x4, x8, x16","Aantal geïnstalleerde processoren: 1","aantal QPI links: 2","Stepping: C2","CPU multiplier (bus/core ratio): 28","Maximaal intern geheugen ondersteund door processor: 750 GB","Geheugentypen ondersteund door processor: DDR3-SDRAM","Klokgeheugen-snelheden ondersteund door processor: 800,1066,1333,1600 MHz","Geheugenbandbreedte ondersteund door de processor ( max): 42,6 GB/s","ECC ondersteund door processor: Ja","Geheugen","Intern geheugen: 12 GB","Maximum intern geheugen: 64 GB","Intern geheugentype: DDR3-SDRAM","Geheugenslots: 8x DIMM","ECC: Ja","Geheugen kanaal: Vierkanaals","Opslagmedia","Totale opslagcapaciteit: 2 TB","Soort optische drive: DVD Super Multi DL","Opslagmedia: HDD","Het aantal geïnstalleerde HDD's: 1","HDD capaciteit: 2 TB","HDD interface: SATA","HDD rotatiesnelheid: 7200 RPM","Geïntegreerde geheugenkaartlezer: Nee","Grafisch","Ingebouwde grafische adapter: Ja","Discreet grafische adapter model: NVIDIA® Quadro® 2000","On-board graphics adapter model: Intel® HD Graphics","Grafische geheugen: 1,02 TB","Familie ingebouwde grafische adapter: Intel® HD Graphics","Netwerk","Ethernet LAN: Ja","Wifi: Nee","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bekabelingstechnologie: 10/100/1000Base-T(X)","Poorten & interfaces","Aantal USB 2.0-poorten: 10","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 2","VGA (D-Sub)poort(en): 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","Microfoon, line-in ingang: Ja","Hoofdtelefoonuitgangen: 1","Seriële poort(en): 1","Design","Type behuizing: Tower","Kleur van het product: Zwart","Bevestigingsmogelijkheid voor kabelslot: Ja","Prestatie","Type product: Workstation","Chipset moederbord: Intel® C602","Audiosysteem: High Definition Audio","Software","Inclusief besturingssysteem: Windows 7 Professional","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel® Wireless Display (Intel® WiDi): Nee","Intel® 64: Ja","Enhanced Intel SpeedStep Technology: Ja","Ingebouwde opties beschikbaar: Nee","Intel® InTru™ 3D Technology: Nee","Intel® Insider™: Nee","Intel® Clear Video HD Technology (Intel® CVT HD): Nee","Intel® Clear Video-technologie: Nee","Intel® VT-x with Extended Page Tables (EPT): Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Intel® AES New Instructions (Intel® AES-NI): Ja","Intel® Secure Key: Ja","Intel® Trusted Execution Technology: Ja","Execute Disable Bit: Ja","Intel® FDI Technology: Nee","Intel® Flex Memory Access: Nee","Intel® Fast Memory Access: Nee","Intel® Enhanced Halt State: Ja","Intel® Demand Based Switching: Ja","Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID): Nee","Verpakkingsgrootte processor: 52.5 x 45.0 mm","Ondersteunde instructie sets: AVX","Schaalbaarheid: 2S","Physical Address Extension (PAE): 46 Bit","CPU configuratie (max): 2","Graphics & IMC lithografie: 32 nm","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Versie Intel® Identity Protection Technology: 0,00","Versie Intel® Secure Key Technology: 1,00","Intel® Virtualization Technology (VT-x): Ja","Versie Intel® TSX-NI: 0,00","Intel® Dual Display Capable Technology: Nee","Intel® Rapid Storage Technology: Nee","ARK ID processor: 64593","Intel® Turbo Boost Technology: 1.0","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Intel® Quick Sync Video Technology: Nee","Intel® My WiFi Technology (Intel® MWT): Nee","Intel® Identity Protection Technology (Intel® IPT): Nee","Intel® Anti-Theft Technology (Intel® AT): Nee","Conflictvrije processor: Nee","Energie","Netvoeding: 800 W","Voeding, voltage ingang: 100 - 240 V","Ingangsfrequentie voeding: 50 - 60 Hz","Eisen aan de omgeving","Bedrijfstemperatuur (T-T): 5 - 35 °C","Temperatuur bij opslag: 5 - 45 °C","Relatieve vochtigheid in bedrijf (V-V): 20 - 80 procent","Luchtvochtigheid bij opslag: 20 - 95 procent","Hoogte, in bedrijf: 0 - 3050 m","Duurzaamheid","Duurzaamheidscertificaten: EPEAT Gold, ENERGY STAR","Gewicht en omvang","Breedte: 130 mm","Diepte: 444 mm","Hoogte: 427 mm","Gewicht: 18,5 kg","Inhoud van de verpakking","Inclusief monitor: Nee","Inclusief muis: Nee","Toetsenbord inbegrepen: Nee","Overige specificaties","Optische drives hoeveelheid: 1","Type koeling: Actief","Kenmerken","Afbeeldingentypetoewijzing:
"