"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140" "","","13796235","","Lenovo","SY469MS","13796235","","PCs/Workstations","153","ThinkStation","","C30","20240314171017","ICECAT","","8777","https://images.icecat.biz/img/gallery/13796098_4121531651.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/13796098_4121531651.jpg","https://images.icecat.biz/img/gallery_mediums/13796098_4121531651.jpg","https://images.icecat.biz/img/gallery_thumbs/13796098_4121531651.jpg","","","Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2609 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Tower Workstation Black","Intel Xeon E5-2609(2.4GHz), 4GB RAM, 500GB HDD, Windows 7 Professional 64","Lenovo ThinkStation C30, 2.4 GHz, Intel® Xeon® E5 Family, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional","Lenovo ThinkStation C30. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2609. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Tower. Product type: Workstation. Product color: Black","Compact Design - Powerful Performance\nThe Lenovo ThinkStation® C30 is the world’s smallest dual-processor workstation, saving workspace and increasing business productivity. Lenovo reveals its expert engineering with more processing, graphics, and memory power in a compact workstation. Experience high performance with the latest Intel® Xeon® E5 2600 processors that add more processing power. Support for high-end NVIDIA® Quadro and Tesla compute cards for performance demanding video creation/editing and 3D applications. And 1600MHz DDR3 memory means better multi-tasking and application responsiveness.\n\nThe high performance and productivity is increased further with faster data transfer using PCI Express 3.0 and USB 3.0. PCIe 3.0 has twice the bandwidth of PCIe 2.0, and USB 3.0 transfers data 10 times faster than USB 2.0. With multiple eco-friendly certifications, the C30 increases savings without compromising on environmental values. Whether in size, performance, productivity, or reliability, the ThinkStation C30 delivers the best.\n\nUnparalleled Performance.\n- Latest Intel® Xeon® E5 2600 processors designed for high performance enterprise workstations\n- Better productivity with Windows 7 Professional\n- Supports NVIDIA® Quadro high-end professional next-generation graphics, including Maximus technology that combines Tesla and Quadro adapters, to run graphics applications faster and smoother\n- Larger storage capacity up to 6TB and increased memory support for 128GB 1600MHz DDR3\n\nComfortable and Eco-friendly.\n- Maximum reliability and user comfort in a design that helps the workstation run cool and quiet\n- Increased eco-friendliness with up to 80 PLUS Gold power supply and 65% recycled plastics\n- High energy efficiency with compliance to Energy Star 5, GREENGUARD certification, and EPEAT Gold standards\n\nCompact and Optimized.\n- Workstations slim and compact design fits easily in a space-constrained workplace\n- ISV certifications simplify optimized performance of professional software applications\n\nManageable and Reliable.\n- Intel® vPro support and Lenovo ThinkVantage Technologies for efficient management\n- Extensive hardware security using Kensington lock, chassis key lock, and Trusted Platform Module v1.2\n- SATA/SAS RAID support to enhance data storage and reliability","https://images.icecat.biz/img/gallery/13796098_4121531651.jpg|https://images.icecat.biz/img/gallery/img_14797015_high_1472548304_2177_26430.jpg|https://images.icecat.biz/img/gallery/img_14797015_high_1472548304_6542_26430.jpg","1000x1000|482x482|1002x1002","||","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 Family","Processor manufacturer: Intel","Processor model: E5-2609","Processor frequency: 2.4 GHz","Processor cores: 4","Processor threads: 4","Processor boost frequency: 2.5 GHz","Processor socket: LGA 2011 (Socket R)","Processor cache: 10 MB","Processor cache type: Smart Cache","System bus rate: 6.4 GT/s","Bus type: QPI","FSB Parity: No","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Xeon E5-2600","Processor codename: Sandy Bridge EP","Thermal Design Power (TDP): 80 W","Tcase: 70 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 40","PCI Express configurations: x4, x8, x16","Number of processors installed: 1","Number of QPI links: 2","Stepping: M1","CPU multiplier (bus/core ratio): 24","Maximum internal memory supported by processor: 750 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 4 GB","Maximum internal memory: 64 GB","Internal memory type: DDR3-SDRAM","Memory slots: 8x DIMM","ECC: Yes","Memory channels: Quad-channel","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi DL","Storage media: HDD","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 10","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","VGA (D-Sub) ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Serial ports quantity: 1","Design","Chassis type: Tower","Product color: Black","Cable lock slot: Yes","Performance","Product type: Workstation","Motherboard chipset: Intel® C602","Audio system: High Definition Audio","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 52.5 x 45.0 mm","Supported instruction sets: AVX","Scalability: 2S","Physical Address Extension (PAE): 46 bit","CPU configuration (max): 2","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 64588","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 800 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Width: 5.12"" (130 mm)","Depth: 17.5"" (444 mm)","Height: 16.8"" (427 mm)","Weight: 40.8 lbs (18.5 kg)","Packaging content","Display included: No","Mouse included: No","Keyboard included: No","Other features","Optical drives quantity: 1","Cooling type: Active","Features","Images Type Map:
"