"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155" "","","13796100","","Lenovo","SX522UK","13796100","","PCs/Workstations","153","ThinkStation","","D30","20221021101432","ICECAT","","10094","https://images.icecat.biz/img/norm/high/13796100-385.jpg","3167x4252","https://images.icecat.biz/img/norm/low/13796100-385.jpg","https://images.icecat.biz/img/norm/medium/13796100-385.jpg","https://images.icecat.biz/thumbs/13796100.jpg","","","Lenovo ThinkStation D30 Intel® Xeon® E5 Family E5-2609 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black","Intel Xeon E5-2609(2.4GHz), 8GB RAM, 2000GB HDD, Windows 7 Professional 64","Lenovo ThinkStation D30, 2,4 GHz, Intel® Xeon® E5 Family, 8 GB, 2 TB, DVD±RW, Windows 7 Professional","Lenovo ThinkStation D30. Processor frequency: 2,4 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2609. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1120 W. Chassis type: Tower. Product type: Workstation","D30. EXTREME SPEED.\nPOWERFUL GRAPHICS. COOL AND QUIET.\n\nDesigned to tackle the biggest challenges, the D30 delivers the ultimate in performance and expandability. You can process more tasks faster with the latest generation of quad-and six- core Intel® processors and supporting discrete Quadro and Tesla graphics technology from NVIDIA. From 3D product design and animation, to simulation and visualization, to heavy-duty number-crunching and software development, the D30 is designed for those who need to be more productive.\nThe D30 is designed to be reliable and to make your work environment pleasant, with a unique tri-channel cooling system that keeps things cool on the inside and quiet on the outside. And the D30 allows you to multitask more than ever, supporting up to 12 DIMMS and 1600-MHz memory performance. It also proves that high performance can come in a green package, offering up to 90-percent power efficiency and ENERGY STAR 5.0 certification.","https://images.icecat.biz/img/norm/high/13796100-385.jpg","3167x4252","","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 Family","Processor manufacturer: Intel","Processor model: E5-2609","Processor frequency: 2,4 GHz","Processor cores: 4","Processor threads: 4","Processor boost frequency: 2,5 GHz","Processor socket: LGA 2011 (Socket R)","Processor cache: 10 MB","Processor cache type: Smart Cache","System bus rate: 6,4 GT/s","Bus type: QPI","FSB Parity: No","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Xeon E5-2600","Processor codename: Sandy Bridge EP","Thermal Design Power (TDP): 80 W","Tcase: 70 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 40","PCI Express configurations: x4, x8, x16","Number of processors installed: 1","Number of QPI links: 2","Stepping: M1","CPU multiplier (bus/core ratio): 24","Maximum internal memory supported by processor: 750 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066 MHz","Memory bandwidth supported by processor (max): 34,1 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 8 GB","Maximum internal memory: 128 GB","Internal memory type: DDR3-SDRAM","Memory slots: 16x DIMM","Memory clock speed: 1333 MHz","ECC: Yes","Memory channels: Quad-channel","Storage","Total storage capacity: 2 TB","Optical drive type: DVD±RW","Storage media: HDD","Number of HDDs installed: 1","HDD capacity: 2 TB","HDD interface: SATA","Card reader integrated: Yes","RAID support: Yes","RAID levels: 0, 1, 5, 10","Graphics","Discrete graphics card model: NVIDIA® Quadro® 2000","Maximum graphics card memory: 0,001 GB","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 10","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DisplayPorts quantity: 1","Firewire (IEEE 1394) ports: 1","Ethernet LAN (RJ-45) ports: 2","Microphone in: Yes","Headphone outputs: 1","Line-in: Yes","S/PDIF out port: No","Serial ports quantity: 1","Design","Chassis type: Tower","Product colour: Black","Performance","Product type: Workstation","Motherboard chipset: Intel® C206","Audio system: HD","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 52.5 x 45.0 mm","Supported instruction sets: AVX","Scalability: 2S","Physical Address Extension (PAE): 46 bit","CPU configuration (max): 2","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 0,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0,00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 64588","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 1120 W","Power supply input voltage: 120 - 230 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 90%","Operating altitude: -15,2 - 3048 m","Non-operating altitude: -15,2 - 10668 m","Sustainability","Sustainability certificates: RoHS, EPEAT Gold, ENERGY STAR","Weight & dimensions","Width: 210 mm","Depth: 602 mm","Height: 485 mm","Weight: 27,1 kg","Packaging content","Display included: No","Mouse included: No","Keyboard included: No","Other features","Optical drives quantity: 1","Handheld remote control: No","Graphics card family: NVIDIA","Plug and Play: Yes","Data transfer rate: 1000 Mbit/s","Cooling type: Active","Features","Images Type Map:
"