"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","13794030","","Legamaster","7-194133","13794030","","Interactive Whiteboards","1840","","","7-194133","20231221165241","ICECAT","1","44260","https://images.icecat.biz/img/norm/high/13794030-5820.jpg","700x470","https://images.icecat.biz/img/norm/low/13794030-5820.jpg","https://images.icecat.biz/img/norm/medium/13794030-5820.jpg","https://images.icecat.biz/thumbs/13794030.jpg","","","Legamaster 7-194133 interactive whiteboard 139.7 cm (55"") 1920 x 1080 pixels Touchscreen White","1920 x 1080 (16:9), Full-HD, LCD, 55"", 5000:1, 400 cd/m2","Legamaster 7-194133, 139.7 cm (55""), 400 cd/m², 1.073 billion colours, 1920 x 1080 pixels, Full HD, 5000:1","Legamaster 7-194133. Display diagonal: 139.7 cm (55""), Display brightness: 400 cd/m², Display number of colours: 1.073 billion colours. Aspect ratio: 16:9. Product colour: White, Panel mounting interface: 600 x 400 mm, Mean time between failures (MTBF): 70000 h. Power consumption (typical): 273 W, Power consumption (standby): 1 W, AC input voltage: 100 - 240 V. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional..., Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion","The PROFESSIONAL e-Screen series represent the next stage in interactive presentation media. The LCD-touch displays are available in a screen size of 1.40 m (55"") or 1.65 m (65""), offering plenty of space for highly striking presentations. With full-HD resolution and a large viewing angle, your presentations will truly wow your audience.\n\nPROFESSIONAL e-Screen 55“ full-HD LCD touch monitor\n- Best optical touch technology\n- Anti-reflective coating\n- Fanless design\n- Integrated speakers\n- Automatic brightness adjustment\n- For professional continous operation\n\n- The e-Screen offer a durable solution for heavy demand environments like schools, public facilities or corporate environment\n- The optical touch technology guarantees precise and fast-response. No calibration is required and the system is compatible with a broad variety of analog / digital PC and video modes\n- The optical touch screen technology uses optical sensors to detect the touch point (finger, stylus, or any other pen-shape object) can be used\n- All PROFESSIONAL e-Screens are delivered including ergonomic stylus, 4-er set","https://images.icecat.biz/img/norm/high/13794030-5820.jpg","700x470","","","","","","","","","","Display","Display diagonal: 139.7 cm (55"")","Touchscreen: Yes","Display brightness: 400 cd/m²","Display number of colours: 1.073 billion colours","Display resolution: 1920 x 1080 pixels","HD type: Full HD","Contrast ratio (typical): 5000:1","Response time: 4.5 ms","Touchscreen type: Tabletop","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Horizontal scan range: 23 - 92 kHz","Vertical scan range: 49 - 86 Hz","Digital horizontal frequency: 15 - 94 kHz","Digital vertical frequency: 23 - 85 Hz","Audio","Built-in speaker(s): Yes","Projector","Aspect ratio: 16:9","Ports & interfaces","USB 2.0 ports quantity: 1","HDMI ports quantity: 2","Component video (YPbPr/YCbCr) in: 3","DisplayPorts quantity: 1","S-Video inputs quantity: 1","Composite video in: 1","VGA (D-Sub) ports quantity: 1","Audio output: 1","RS-232 ports: 1","Ergonomics","Product colour: White","Panel mounting interface: 600 x 400 mm","Mean time between failures (MTBF): 70000 h","Power","Power consumption (typical): 273 W","Power consumption (standby): 1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64","Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion","Linux operating systems supported: Yes","Technical details","Dimensions (WxDxH): 1325.4 x 149 x 784.4 mm"