"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159"
"","","13763492","","HP","CB867A#B1H-A1","13763492","","Multifunction Printers","304","OfficeJet","","G510g","20240307153452","ICECAT","","64732","https://images.icecat.biz/img/norm/high/4041444-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/4041444-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_4011641_medium_1481101978_4974_23752.jpg","https://images.icecat.biz/thumbs/4017120.jpg","","","HP OfficeJet G510g Inkjet A4 4800 x 1200 DPI 6 ppm","Officejet 4500 All-in-One Printer - G510g","HP OfficeJet G510g, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4","HP OfficeJet G510g. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 22, 4. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4","Get professional-quality colour for the lowest cost per page compared with in-class inkjet products with this affordable and reliable all-in-one. Streamline the way you work with easy wired networking and the convenience of a 20-page ADF.\n\nFeatures\n\nPrint professional colour for the lowest cost per page compared with in-class inkjet products.\n- Make an impact – produce memorable documents, mailers, reports and more for an affordable price.\n- Print professional-quality colour for the lowest cost per page compared with in-class inkjet products.\n- Get 3x as many black printed pages using high-capacity HP 901XL Black Officejet Ink Cartridges.\n- Choose papers with the ColorLok® logo for fast-drying outputs.\n- Create marketing materials on-demand – print professional-looking brochures and flyers with borderless printing.\n\nGet 4-in-1 versatility and great value – plus the convenience of built-in Ethernet networking.\n- Share HP reliability and performance across multiple computers using built-in Ethernet networking.\n- Enjoy the value and convenience of four powerful tools – colour printing, scanning, copying and fax – in one affordable, desktop device.\n- Reduce wasted paper with HP Smart Web Printing – only print the content you need – and save energy with an all-in-one that is ENERGY STAR® qualified.\n- Connect directly to your computer using the included Hi-speed USB 2.0 port.\n\nEnjoy fast printing and a whole range of productivity-enhancing tools and features.\n- Print and copy documents at up to 28 ppm black, 22 ppm colour, or get speeds equivalent to a laser printer with up to 6 ppm black/4 ppm colour.\n- Leave multipage documents to fax, scan and copy using the 20-page Automatic Document Feeder.\n- Digitise images for use in marketing materials or scan documents direct to email or a network computer.\n- Take advantage of business fax features including 33.6 Kbps modem and 100-page memory, and view/archive incoming faxes directly on your PC.","https://images.icecat.biz/img/norm/high/4041444-HP.jpg|https://images.icecat.biz/img/gallery/img_12016069_high_1472543575_5947_26430.jpg|https://images.icecat.biz/img/gallery/img_4011641_high_1472543573_8295_26430.jpg|https://images.icecat.biz/img/gallery/img_12016069_high_1472543577_789_26430.jpg|https://images.icecat.biz/img/gallery/img_4011641_high_1472543574_5668_26430.jpg|https://images.icecat.biz/img/gallery/img_4011641_high_1472543574_9339_26430.jpg|https://images.icecat.biz/img/gallery/img_4011641_high_1472543575_3158_26430.jpg","400x400|480x274|480x320|480x475|480x320|480x320|480x320","||||||","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Duplex printing: No","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 6 ppm","Print speed (colour, normal quality, A4/US Letter): 22, 4","Print speed (black, draft quality, A4/US Letter): 28 ppm","Print speed (colour, draft quality, A4/US Letter): 22 ppm","Copying","Copying: Colour copying","Duplex copying: No","Maximum copy resolution: 600 x 1200 DPI","Copy speed (black, normal quality, A4): 4,5 cpm","Copy speed (colour, normal quality, A4): 2 cpm","Copy speed (colour, normal, US Letter): 4,5 cpm","Maximum number of copies: 90 copies","Scanning","Scanning: Colour scanning","Duplex scanning: No","Optical scanning resolution: 1200 x 2400 DPI","Scanner type: Flatbed scanner","Maximum scan area: 216 x 297 mm","Scan technology: CIS","Input colour depth: 48 bit","Greyscale levels: 256","TWAIN version: 2,1","Fax","Faxing: Colour faxing","Duplex faxing: No","Fax resolution (black): 203 x 196 DPI","Fax transmission speed: 3 sec/page","Modem speed: 33,6 Kbit/s","Fax memory: 100 pages","Auto-redialing: Yes","Fax speed dialing (max numbers): 99","Fax forwarding: Yes","Fax broadcasting: 48 locations","Fax delayed sending: Yes","Distinctive ring: Yes","Features","Maximum duty cycle: 3000 pages per month","Number of print cartridges: 2","Digital sender: No","All-In-One-multitasking: Yes","Input & output capacity","Total input capacity: 100 sheets","Total output capacity: 20 sheets","Maximum input capacity: 100 sheets","Maximum output capacity: 20 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Iron-On Transfers, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 297 mm","Non-ISO print media sizes: hagaki card, Letter","JIS B-series sizes (B0...B9): B5","Ports & interfaces","Direct printing: No","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Supported network protocols (IPv4): TCP/IP","Performance","Internal memory: 64 MB","Card reader integrated: No","Processor frequency: 192 MHz","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Power","Power consumption (average operating): 17 W","Power consumption (off): 0,4 W","Operational conditions","Operating relative humidity (H-H): 15 - 85%","Storage temperature (T-T): -40 - 60 °C","Operating temperature (T-T): 5 - 40 °C","Operating temperature (T-T): 59 - 90 °F","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 5,9 kg","Packaging data","Package weight: 7,64 kg","Logistics data","Pallet weight: 590 kg","Number of cartons per pallet: 10 pc(s)","Number of layers per pallet: 7 pc(s)","Quantity per pallet: 70 pc(s)","Other features","Standard input trays: 1","Dimensions (WxDxH): 433,5 x 401,5 x 216,7 mm","Scan file formats: BMP, DOC, JPG, OPF, PNG, RTF, TXT, UNICODE, WPD, XLS, XML","Print head: 2","Size: 43,4 cm (17.1"")","Handset: N","Maximum scan area (ADF): 216 x 356 mm","All-in-one functions: Copy, Fax, Print, Scan","Colour all-in-one functions: Copy, Fax, Print, Scan","Package dimensions (WxDxH): 475 x 250 x 345 mm","Printing","Print speed (black, best quality, A4): 3 ppm","Print speed (black, best quality, letter): 3 ppm","Print speed (colour, best quality, letter): 1.5 ppm","Print speed (colour, draft quality, letter): 22 ppm","Copying","Copy resolution (black graphics): 600 x 1200","Maximum copy speed (black, A4): 28 cpm","Maximum copy speed (colour, A4): 22 cpm","Input & output capacity","Standard input capacity for cards: 40","Input capacity for envelopes (primary tray): 15 sheets","Maximum input capacity for envelopes: 15","Maximum input capacity for labels: 20","Maximum input capacity for transparencies: 25 sheets","Maximum input capacity for 10 x 15 cm photographs: 40 sheets","Standard output capacity for cards: 10","Paper handling","Envelope feeder: No","Recommended media weight: 70 - 280 g/m²","Maximum input capacity for cards: 40","Maximum paper trays: 1","Paper handling standard/output: 20","Operational conditions","Recommended operating temperature range (T-T): 15 - 32 °C","Other features","Acoustic power emissions: 7.0 B(A)","Custom media sizes: 77 x 102 - 216 x 762 mm","Duty cycle letter size (maximum): 3000 pages per month","Pallet dimensions (W x D x H): 1219,2 x 1016 x 2542 mm","Print quality (colour, best quality): 4800 DPI","Print quality (black, best quality): 600 x 600 DPI","Print margin bottom (A4): 3,3 mm","Print margin left (A4): 3,3 mm","Print margin right (A4): 3,3 mm","Print margin top (A4): 3,3 mm","Standard output capacity for transparencies: 10 sheets","Image scaling/enlargement range: 25 to 400%","Technical features: Letter, legal, executive, cardHP Solution Center; HP Smart Web Printing; HP Update; Shop for HP Supplies","Automatic paper sensor: N","Maximum scan area: 21,6 cm (8.5"")","Package dimensions (W x D x H): 475 x 249,9 x 344,9 mm (18.7 x 9.84 x 13.6"")","Pallet dimensions (W x D x H) (imperial): 1219,2 x 1016 x 2542,5 mm (48 x 40 x 100.1"")","Pallet weight (imperial): 589,7 kg (1300 lbs)","Auto fax reduction supported: Yes","Maximum input capacity (photo paper): 20 sheets","Maximum output capacity for labels: 20 sheets","Maximum output capacity for transparencies: 25 sheets","Maximum scan area (ADF) (imperial): 215,9 x 355,6 mm (8.5 x 14"")","Package weight (imperial): 8,13 kg (17.9 lbs)","Recommended media weight (imperial): 16 - 24 lb","Send to email capability: No","Standard input capacity for legal: 100 sheets","Standard output capacity for labels: 10 sheets","Standard output capacity for legal: 25 sheets"