"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","136969","","APC","SUVT30KH4B4S","136969","","Uninterruptible Power Supplies (UPSs)","817","","","Smart-UPS VT 30kVA 400V w/4 Battery Modules","20210809161636","ICECAT","","57001","http://images.icecat.biz/img/norm/high/136969-2275.jpg","500x500","http://images.icecat.biz/img/norm/low/136969-2275.jpg","http://images.icecat.biz/img/gallery_mediums/img_136969_medium_1480926397_2597_26422.jpg","http://images.icecat.biz/thumbs/136969.jpg","","","APC Smart-UPS VT 30kVA 400V w/4 Battery Modules 24000 W","Smart-UPS VT 30kVA 400V w/4 Battery Modules","APC Smart-UPS VT 30kVA 400V w/4 Battery Modules, 30 kVA, 24000 W, 58 dB, 11.7 min, 32 min, Smart-UPS VT","APC Smart-UPS VT 30kVA 400V w/4 Battery Modules. Output power capacity: 30 kVA, Output power: 24000 W, Noise level: 58 dB. Typical backup time at full load: 11.7 min, Typical backup time at half load: 32 min, Replacement battery cartridge: Smart-UPS VT. Product colour: Black. Weight: 629.1 kg, Package weight: 10.4 kg. Battery type: VRLA, Interface: DB-9 RS-232, Smart-Slot, Output connections: (1) Hard Wire 4-wire (3PH + G) (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals","General Features: \r\nAudible alarms \r\nAutomatic internal bypass \r\nAutomatic self-test \r\nBattery replacement without tools \r\nCold-start capable \r\nDual mains input \r\nFrequency and voltage regulation \r\nGenerator compatible \r\nHot-swappable batteries \r\nInput power factor correction \r\nLCD display \r\nManual maintenance bypass \r\nNetwork manageable \r\nProgrammable frequency \r\nSafety-agency approved \r\nScalable runtime \r\nShippable with modules installed \r\nTemperature-compensated battery charging \r\nUser-replaceable batteries \r\n\r\nOver 10 million installed - now available in three-phase\r\nSmart-UPS VT offers centralized three-phase power protection with the reliability of the award winning Smart-UPS family. Ideal for small data centers, large retail stores, regional offices, and laboratory equipment, the Smart-UPS VT features dual-mains input, automatic bypass, and scalable runtime with hot-swappable batteries for increased availability. Low cost of ownership is achieved through best-in-class efficiency and a reduction in rating of electrical infrastructure - wires, transformers, and generators. APC's Network Management Card with temperature monitoring provides remote monitoring and management through Web/SNMP. Serviceability is greatly enhanced with its user-replaceable batteries and manageable extended run frames. The Smart-UPS VT is the easiest UPS in its class to deploy, manage and maintain. ","http://images.icecat.biz/img/norm/high/136969-2275.jpg","500x500","","","","","","","","","","Features","Output power capacity: 30 kVA","Output power: 24000 W","Emergency Power Off (EPO): Y","Noise level: 58 dB","Audible alarm(s): Y","Battery","Typical backup time at full load: 11.7 min","Typical backup time at half load: 32 min","Replacement battery cartridge: Smart-UPS VT","Design","Product colour: Black","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -50 - 40 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 999.9 m","Weight & dimensions","Weight: 629.1 kg","Package weight: 10.4 kg","Other features","Battery type: VRLA","Interface: DB-9 RS-232, Smart-Slot","Output connections: (1) Hard Wire 4-wire (3PH + G) \n(1) Hard Wire 5-wire (3PH + N + G) \n(1) Screw Terminals\n","Input connection type: Hard Wire 5-wire (3PH + N + G)","Dimensions (WxDxH): 559 x 813 x 1499 mm","Output voltage note: 380: 400, 415 V 3 Phase","Nominal input voltage: 400 V","Package dimensions (WxDxH): 650 x 1062 x 1643 mm","I/O ports: (1) Hard Wire 4-wire (3PH + G) \n(1) Hard Wire 5-wire (3PH + N + G) \n(1) Screw Terminals \n Hard Wire 5-wire (3PH + N + G)"