"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66" "","","136103","","APC","SC620I","136103","7313042226370|9865745932648|0731304222637|731304222637","Uninterruptible Power Supplies (UPSs)","817","","","Smart-UPS","20240813202656","ICECAT","1","375728","https://images.icecat.biz/img/norm/high/136103-1453.jpg","500x500","https://images.icecat.biz/img/norm/low/136103-1453.jpg","https://images.icecat.biz/img/gallery_mediums/img_136103_medium_1480686522_3034_2323.jpg","https://images.icecat.biz/thumbs/136103.jpg","","http://objects.icecat.biz/objects/mmo_136103_1474449908_6142_10141.pdf","APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0.62 kVA 390 W 4 AC outlet(s)","APC Smart-UPS SC, 620VA/390W, Input 230V/Output 230V, Interface Port DB-9 RS-232","APC Smart-UPS, Line-Interactive, 0.62 kVA, 390 W, Sine, 50/60 Hz, 320 J","APC Smart-UPS. UPS topology: Line-Interactive, Output power capacity: 0.62 kVA, Output power: 390 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 132 VAh, Typical backup time at full load: 5.5 min. Form factor: Tower, Product colour: Grey, LED indicators: Battery replacement. Width: 119 mm, Depth: 375 mm, Height: 168 mm","APC Smart-UPS SC is the perfect protection for the IT resources of your growing business. Manageable and cost effective, APC Smart-UPS SC is designed for use by small and medium companies looking to protect entry level servers and networking equipment, providing both power and data-line protection. Included PowerChute Business Edition management software allows you to configure safe system shutdowns and take advantage of advanced UPS management features like automated risk assessments and runtime capacity calculations. (All major operating systems supported). Communications are through your server's standard serial port. When you are ready to take your business to the next level you can use the same software environment found on Smart-UPS SC to seamlessly manage other Smart-UPS models, allowing you to grow your IT infrastructure without having to replace your software or retrain your administrators. Built on the same standards as the award winning Smart-UPS UPS, the Smart-UPS SC is the UPS to start your business with.","https://images.icecat.biz/img/norm/high/136103-1453.jpg|https://images.icecat.biz/img/gallery/136103_0397387158.jpg|https://images.icecat.biz/img/gallery/3db8baabbc6760a0c4a03dbe0dd2c55d.jpg","500x500|500x500|791x791","||","","","","","","","","","","","Features","UPS topology: Line-Interactive","Output power capacity: 0.62 kVA","Output power: 390 W","Waveform: Sine","Input frequency: 50/60 Hz","Automatic Voltage Regulation (AVR): Yes","Surge energy rating: 320 J","Hold time (max): 2 ms","Efficiency: 97.4%","Emergency Power Off (EPO): No","Noise level: 45 dB","Surge protection: Yes","Surge protection features: Digital Subscriber Line (DSL), Fax, Modem, Network","Audible alarm(s): Yes","Audible alarm modes: Low battery alarm, Overload alarm","Auto-restart: Yes","Ports & interfaces","AC outlet types: C13 coupler","Power plug: C14 coupler","AC outlets quantity: 4 AC outlet(s)","Number of output IEC jumpers: 2","Serial interface: Yes","Serial interface type: RS-232","Serial ports quantity: 1","Battery","Battery technology: Sealed Lead Acid (VRLA)","Battery capacity: 132 VAh","Typical backup time at full load: 5.5 min","Typical backup time at half load: 15.8 min","Battery life (max): 5 year(s)","Battery recharge time: 5.5 h","Automatic battery test: Yes","Design","Form factor: Tower","Product colour: Grey","LED indicators: Battery replacement","Certification: REACH, PEP, EOLI","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Non-operating altitude: 0 - 15000 m","Technical details","Compliance certificates: RoHS","Weight & dimensions","Width: 119 mm","Depth: 375 mm","Height: 168 mm","Weight: 12.3 kg","Package width: 262 mm","Package depth: 508 mm","Package height: 318 mm","Package weight: 13.2 kg","Packaging data","Cables included: RS-232","Manual: Yes","Software CD: Yes","Logistics data","Products per pallet: 12 pc(s)","Harmonized System (HS) code: 85078000","Other features","Nominal output voltage: 230 V","Nominal input voltage: 230 V"