"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97" "","","13607890","","ASUS","SABERTOOTH Z77","13607890","","Motherboards","164","","","SABERTOOTH Z77","20210421104553","ICECAT","1","87649","http://images.icecat.biz/img/norm/high/13607890-2691.jpg","500x500","http://images.icecat.biz/img/norm/low/13607890-2691.jpg","http://images.icecat.biz/img/gallery_mediums/img_13607890_medium_1481798976_1121_1176.jpg","http://images.icecat.biz/thumbs/13607890.jpg","","","ASUS SABERTOOTH Z77 motherboard Intel Z77 LGA 1155 (Socket H2) ATX","SABERTOOTH Z77, LGA 1155, Intel Z77, 4 x DDR3 1866+MHz, Intel HD Graphics, 3 x PCI Express (2-Way/Quad-GPU SLI, 2-Way/Quad-GPU CrossFireX, LucidLogix Virtu MVP), 4 x SATA 3.0Gb/s, 4 x SATA 6.0Gb/s, UEFI BIOS, ATX","ASUS SABERTOOTH Z77, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 32 GB","ASUS SABERTOOTH Z77. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II,SATA III. Parallel processing technology support: 2-Way CrossFireX,2-Way SLI,LucidLogix Virtu,Quad-GPU CrossFireX,Quad-GPU SLI, Maximum graphics card memory: 1696 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579V, Networking features: Gigabit LAN","The ultimate thermal solution for Intel® Z77 motherboards with Thermal Armor and Thermal Radar.\n\n- LGA1155 Intel® 3rd/2nd Generation Processors Ready.\n- TUF Thermal Armor - Total Airflow-Boosting Heat Dissipation.\n- TUF Dust Defender-Repel the Dust, Expand the Lifespan.\n- TUF Thermal Radar - Real Time Temp. Detection and Heat Removal.\n- TUF Components [Choke, Cap. & MOSFET; Certified by Military-standard] - Certified for Tough Duty.\n- New DIGI+ Power Control - All-New Digital Power Control for both CPU and DRAM.","http://images.icecat.biz/img/norm/high/13607890-2691.jpg|http://images.icecat.biz/img/gallery/13607890_582.jpg|http://images.icecat.biz/img/gallery/13607890_8024.jpg|http://images.icecat.biz/img/gallery/13607890_6884.jpg|http://images.icecat.biz/img/gallery/13607890_3607.jpg","500x500|500x500|500x500|500x500|500x500","||||","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 1155 (Socket H2)","Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7","Maximum number of SMP processors: 1","System bus rate: 5 GT/s","Memory","Supported memory types: DDR3-SDRAM","Number of memory slots: 4","Maximum internal memory: 32 GB","Memory slots type: DIMM","Memory channels: Dual-channel","Memory voltage: 1.5 V","ECC: N","Non-ECC: Y","Supported memory clock speeds: 1066,1333,1600,1866 MHz","Supported memory module capacities: 16GB, 1GB, 2GB, 4GB, 8GB","Storage controllers","Supported storage drive interfaces: SATA II,SATA III","RAID levels: 0,1,5,10","Graphics","Parallel processing technology support: 2-Way CrossFireX,2-Way SLI,LucidLogix Virtu,Quad-GPU CrossFireX,Quad-GPU SLI","Maximum graphics card memory: 1696 MB","On-board graphics card: Y","Graphics card family: Intel","Graphics card: HD Graphics","Maximum resolution: 2560 x 1600 pixels","HDCP: Y","OpenGL version: 3.2","DirectX version: 11","Discrete graphics support: Y","Internal I/O","USB 2.0 connectors: 3","USB 3.2 Gen 1 (3.1 Gen 1) connectors: 1","Number of SATA III connectors: 4","Number of SATA II connectors: 4","S/PDIF out connector: Y","Front panel audio connector: Y","ATX Power connector (24-pin): Y","Power fan connector: Y","CPU fan connector: Y","Number of chassis fan connectors: 6","Chassis intrusion connector: Y","EPS power connector (8-pin): Y","Rear panel I/O ports","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","HDMI ports quantity: 1","eSATA ports quantity: 2","HDMI version: 1.4","DisplayPorts quantity: 1","Headphone outputs: 6","Microphone in: Y","S/PDIF out port: Y","Network","Wi-Fi: N","Ethernet LAN: Y","Ethernet interface type: Gigabit Ethernet","LAN controller: Intel® 82579V","Wake-on-LAN ready: Y","Wi-Fi standards: Not supported","Bluetooth: N","Networking features: Gigabit LAN","Features","Component for: PC","Motherboard form factor: ATX","Motherboard chipset family: Intel","Motherboard chipset: Intel Z77","Audio output channels: 7.1 channels","Audio chip: Realtek ALC892","PC health monitoring: CPU, Fan, Temperature","Cooling type: Active","Power source type: ATX","Expansion slots","PCI Express x1 slots: 3","PCI Express x16 slots: 3","PCI Express slots version: 2.0,3.0","PCI Express configurations: 1x4,1x16,2x8","BIOS","BIOS type: EFI AMI","BIOS memory size: 64 Mbit","ACPI version: 2.0a","Clear CMOS jumper: Y","Weight & dimensions","Width: 305 mm","Depth: 244 mm","Packaging content","Cables included: SATA","Drivers included: Y","Other features","Dual Link DVI: N","Controller 2nd interface type: ASMedia ASM1061","Controller interface type: Intel Z77","Quick installation guide: Y","BIOS switch button: Y","Back-to-BIOS button: Y"