"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6" "","","135596","","Seagate","ST625211U-RK/ML","135596","","Internal Hard Drives","219","","","The USB 2.0 Pocket Hard Drive 2.5Gb","20240307153452","ICECAT","","14668","https://images.icecat.biz/img/norm/high/129526-8435.jpg","200x150","https://images.icecat.biz/img/norm/low/129526-8435.jpg","https://images.icecat.biz/img/gallery_mediums/img_129526_medium_1480685445_0094_2323.jpg","https://images.icecat.biz/thumbs/129526.jpg","","","Seagate The USB 2.0 Pocket Hard Drive 2.5Gb","The USB 2.0 Pocket Hard Drive 2.5Gb 3600 RPM 2Mb","Seagate The USB 2.0 Pocket Hard Drive 2.5Gb, USB 2.0, 2 MB, 4 MB/s, 2,5 GB","Seagate The USB 2.0 Pocket Hard Drive 2.5Gb. Interface: USB 2.0, Storage drive buffer size: 2 MB. Drive device, transfer rate: 4 MB/s, Total storage capacity: 2,5 GB","Your new Pocket Hard Drive has been designed to be easy to set up and use. In fact, if you are using a modern operating system such as Macintosh OS X, Windows XP, Windows 2000, or Windows Me, you can plug it in and begin using it in just a minute or two. It's that simple.\r\n\r\nThe Seagate Pocket Hard Drive is a standard high-speed USB 2.0, bus-powered device. It provides a true ""plug and play"" connection that supports hot plugging so you can connect or disconnect the drive even when your computer is on. The drive receives power directly through the USB connector so there is no need for an external power source or batteries.\r\n\r\nThe high-speed USB 2.0 is backward compatible with the older USB 1.1 standard; however, USB 1.1 only supports transfer rates of 12 Mbits/sec. To take advantage of the speed of your Pocket Hard Drive, connect it to a computer that supports high-speed USB 2.0 connections. High-speed USB 2.0 supports data rates up to 480 Mbits/sec (40 times faster than USB 1.1).","https://images.icecat.biz/img/norm/high/129526-8435.jpg","200x150","","","","","","","","","","Features","Interface: USB 2.0","Storage drive buffer size: 2 MB","Other features","Drive device, transfer rate: 4 MB/s","Total storage capacity: 2,5 GB"