"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128" "","","1325458","","Acer","LX.E980X.028","1325458","","Notebooks","151","Extensa","","Extensa 5620Z-1A2G16Mi","20201201161705","ICECAT","1","57616","http://images.icecat.biz/img/norm/high/1325458-3666.jpg","850x743","http://images.icecat.biz/img/norm/low/1325458-3666.jpg","http://images.icecat.biz/img/gallery_mediums/img_1325458_medium_1480989969_0871_5955.jpg","http://images.icecat.biz/thumbs/1325458.jpg","","","Acer Extensa 5620Z-1A2G16Mi 39.1 cm (15.4"") Intel® Core™ Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium","","Acer Extensa 5620Z-1A2G16Mi, Intel® Core™ Duo, 1.46 GHz, 39.1 cm (15.4""), 1280 x 800 pixels, 2 GB, 160 GB","Acer Extensa 5620Z-1A2G16Mi. Processor family: Intel® Core™ Duo, Processor model: T2310, Processor frequency: 1.46 GHz. Display diagonal: 39.1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 2.88 kg","","http://images.icecat.biz/img/norm/high/1325458-3666.jpg|http://images.icecat.biz/img/gallery/img_1325458_high_1470882031_39_29052.jpg|http://images.icecat.biz/img/gallery/img_1325458_high_1470882032_0971_29052.jpg","850x743|821x608|836x637","||","","","","","","","","","Display","Display diagonal: 39.1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™ Duo","Processor manufacturer: Intel","Processor model: T2310","Processor frequency: 1.46 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 1 MB","Processor cache type: L2","Processor socket: mPGA4","Processor front side bus: 533 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium T2000 Series for Mobile","Processor codename: Merom","Bus type: FSB","FSB Parity: N","Stepping: M0","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Number of Processing Die Transistors: 291 M","Processing Die size: 143 mm²","CPU multiplier (bus/core ratio): 11","ECC supported by processor: N","Memory","Internal memory: 2 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 1 GB","Storage","Total storage capacity: 160 GB","Optical drive type: DVD±RW","HDD interface: SATA","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Y","Discrete graphics card model: Intel® GMA X3100","Maximum graphics card memory: 0.384 GB","Audio","Audio system: High Definition Audio","Number of built-in speakers: 2","Network","Bluetooth: N","Networking features: Gigabit Ethernet","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: N","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: N","Microphone in: Y","Docking connector: N","Charging port type: DC-in jack","ExpressCard slot: Y","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Y","Modem (RJ-11) ports: 1","TV-out: Y","TV-out type: S-Video","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows Vista Home Premium","Bundled software: Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista, Acer Launch Manager, Adobe Reader, Cyberlink PowerDVD, Microsoft Office Ready 2007, Norton Internet Security, NTI CD Maker / NTI Shadow","Processor special features","Intel® Wireless Display (Intel® WiDi): N","Intel® My WiFi Technology (Intel® MWT): N","Intel® Anti-Theft Technology (Intel® AT): N","Intel® Hyper Threading Technology (Intel® HT Technology): N","Intel® Turbo Boost Technology: N","Enhanced Intel SpeedStep Technology: Y","Intel® Clear Video HD Technology (Intel® CVT HD): N","Intel Clear Video Technology: N","Intel® InTru™ 3D Technology: N","Intel® Insider™: N","Intel® Quick Sync Video Technology: N","Intel Flex Memory Access: N","Intel® AES New Instructions (Intel® AES-NI): N","Intel Trusted Execution Technology: N","Intel Enhanced Halt State: N","Intel VT-x with Extended Page Tables (EPT): N","Intel Demand Based Switching: N","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): N","Intel 64: Y","Execute Disable Bit: Y","Thermal Monitoring Technologies: N","Processor package size: 35 x 35 mm","Processor code: SLAEC","Embedded options available: N","Intel Virtualization Technology for Directed I/O (VT-d): N","Intel Virtualization Technology (VT-x): N","Intel Dual Display Capable Technology: N","Intel FDI Technology: N","Intel Rapid Storage Technology: N","Intel Fast Memory Access: N","Processor ARK ID: 32431","Conflict-Free processor: N","Battery","Number of battery cells: 6","Security","Cable lock slot: Y","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & dimensions","Weight: 2.88 kg","Width: 360 mm","Depth: 267 mm","Height: 43 mm","Other features","Wireless technology: IEEE 802.11a/g/n","Infrared data port: Y","Dimensions (WxDxH): 360 x 267 x 43 mm","Display: LCD","Wake-on-Ring ready: Y","TV-in port: N","Wake-on-LAN ready: Y","Internal modem: Y","Modem speed: 56 Kbit/s","Modem type: ITU V.92","Keyboard","Keyboard function keys: 12"