"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14" "","","13203","","NETGEAR","FA511","13203","","Network Cards","182","","","FA511","20221021101432","ICECAT","1","176108","https://images.icecat.biz/img/norm/high/13203-7995.jpg","200x150","https://images.icecat.biz/img/gallery_lows/img_13203_thumb_1480670983_4002_2323.jpg","https://images.icecat.biz/img/gallery_mediums/img_13203_medium_1480670983_1846_2323.jpg","https://images.icecat.biz/thumbs/13203.jpg","","","NETGEAR FA511 network card 100 Mbit/s","FA511 10 100 32 bit PC Card with RJ45 slot","NETGEAR FA511, Wired, CardBus, 100 Mbit/s","NETGEAR FA511. Connectivity technology: Wired, Host interface: CardBus. Maximum data transfer rate: 100 Mbit/s","NETGEAR's 10/100 dual-speed CardBus Ethernet PC Card is a 32-bit, high-performance adapter that allows any CardBus-equipped computer to connect to an Ethernet or Fast Ethernet network. \r\n\r\nModel FA511 supports hot-swapping, allowing you to insert and remove it as necessary, without having to turn off or reset your PC. With a compact, dongle-free design, Plug-and-Play simplicity, and PCI-like performance, the Model FA511 unleashes the power of today's notebook PCs, allowing you to keep pace with demanding applications and advanced desktop technologies.\r\n\r\nThe FA511 is hot swappable, allowing you to insert and remove it as necessary from the PCMCIA slot, without having to turn off or reset your laptop\r\n\r\nThe FA511 Card Bus adaptor delivers the same data transfer speeds from your laptop as PCI cards achieve from a desktop PC - yielding a maximum bandwidth of 132 Mbps\r\n\r\nPCI cards achieve from a desktop PC - yielding a maximum bandwidth of 132 Mbps\r\n\r\nOperates at 3.3 volts, saving power and conserving your laptop computer's battery life\r\n\r\nPlug and Play design ensures installation is quick and painless","https://images.icecat.biz/img/norm/high/13203-7995.jpg|https://images.icecat.biz/img/gallery/13203_9620.jpg","200x150|395x314","|","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: CardBus","Network","Maximum data transfer rate: 100 Mbit/s","Power","Power consumption (typical): 0.5 W","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 55 g","Other features","Dimensions (WxDxH): 111.3 x 54 x 14.2 mm"