"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72" "","","1318507","","Fujitsu","VFY:P7230-01BE","1318507","","Laptops","151","LIFEBOOK","P","LIFEBOOK P7230","20240307153452","ICECAT","","145629","https://images.icecat.biz/img/norm/high/805147-6933.jpg","794x850","https://images.icecat.biz/img/norm/low/805147-6933.jpg","https://images.icecat.biz/img/gallery_mediums/img_805147_medium_1480942398_916_7799.jpg","https://images.icecat.biz/thumbs/805147.jpg","","","Fujitsu LIFEBOOK P7230 Intel® Core™ Duo 26.9 cm (10.6"") 2 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business","LIFEBOOK P7230, Intel Core Duo U2500 (1.2GHz, 2MB L2, 533MHz), 10.6"" TFT WXGA, 2GB DDR II SDRAM, 80GB P-ATA UDMA100 (4200 rpm), DVD±RW DL, Gigabit Ethernet, IEEE 802.11a/b/g, Bluetooth 2.0, Windows Vista Business / XP Professional downgrade","Fujitsu LIFEBOOK P7230, Intel® Core™ Duo, 1.2 GHz, 26.9 cm (10.6""), 1280 x 768 pixels, 2 GB, 80 GB","Fujitsu LIFEBOOK P7230. Processor family: Intel® Core™ Duo, Processor frequency: 1.2 GHz. Display diagonal: 26.9 cm (10.6""), Display resolution: 1280 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Weight: 1.25 kg","The latest addition to the LIFEBOOK Series, the P7230 ultraportable business notebook from Fujitsu Siemens Computers represents a milestone in mobility. With its embedded UMTS/HSDPA and an integrated ConfCamera it enables mobile broadband and video conferencing out of the box. Furthermore, it strikes the perfect balance between a lightweight yet sturdy housing for stress-free traveling, while using the latest Intel® Centrino® processor technology for full functionality. And thanks to built-in wireless LAN and Bluetooth, the LIFEBOOK P7230 allows the freedom to communicate, while offering a complete business day, independent from any electrical socket. Naturally, like other members of the LIFEBOOK family, the P7230 features various configurations and adaptation to specific customer requirements.","https://images.icecat.biz/img/norm/high/805147-6933.jpg|https://images.icecat.biz/img/gallery/img_875448_high_1470844739_9183_29052.jpg|https://images.icecat.biz/img/gallery/img_875448_high_1470844743_9599_29052.jpg|https://images.icecat.biz/img/gallery/img_875448_high_1470844745_3297_29052.jpg|https://images.icecat.biz/img/gallery/img_875448_high_1470844749_0063_29052.jpg|https://images.icecat.biz/img/gallery/img_909331_high_1470851217_4894_29052.jpg","794x850|850x751|850x850|850x850|850x638|850x638","|||||","","","","","","","","","Display","Display diagonal: 26.9 cm (10.6"")","Display resolution: 1280 x 768 pixels","HD type: Not supported","Native aspect ratio: 5:3","Processor","Processor family: Intel® Core™ Duo","Processor manufacturer: Intel","Processor frequency: 1.2 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 2 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 80 GB","HDD interface: Ultra-ATA/100","HDD speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 950","Audio","Audio system: Sigmatel STAC9228","Number of built-in speakers: 2","Camera","Front camera resolution (numeric): 1.3 MP","Network","Networking features: Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","TV-out: No","Performance","Motherboard chipset: Intel 945GMS Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows Vista Business","Battery","Number of battery cells: 6","Battery life (max): 5 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 1.25 kg","Width: 273 mm","Depth: 201 mm","Height: 30 mm","Other features","Wireless technology: IEEE 802.11a/g/n","Infrared data port: No","Dimensions (WxDxH): 273 x 201 x 30 mm","Display: LCD","TV-in port: No","Internal modem: No"