"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40"
"","","131717","","Freecom","23999","131717","","External Hard Drives","1823","FHD-2 PRO","","FHD-2 Pro 2.5"" Mobile Hard Drive 100GB USB-2","20221021101432","ICECAT","1","39173","https://images.icecat.biz/img/norm/high/15743_131717-6016.jpg","443x381","https://images.icecat.biz/img/norm/low/15743_131717-6016.jpg","https://images.icecat.biz/img/gallery_mediums/img_131717_medium_1480685828_4733_2323.jpg","https://images.icecat.biz/thumbs/131717.jpg","","","Freecom FHD-2 PRO 2.5"" Mobile Hard Drive 100GB USB-2 external hard drive Silver","FHD-2 Pro 100GB Mobile Hard Drive USB-2, SYNC button","Freecom FHD-2 PRO 2.5"" Mobile Hard Drive 100GB USB-2, 100 GB, 2.5"", 2.0, 4200 RPM, Silver","Freecom FHD-2 PRO 2.5"" Mobile Hard Drive 100GB USB-2. HDD capacity: 100 GB, HDD size: 2.5"". USB version: 2.0. HDD speed: 4200 RPM. Product colour: Silver","One button data-synchronization!\r\nIf you frequently work on files away from your main computer (using your home PC or your notebook on the road, for example), you can use the SYNC button together with the Freecom SYNC software (uses Microsoft Briefcase) to synchronize files when you have finished working on them. When you reconnect your FHD-2 PRO to your main computer and press the SYNC button, the Freecom SYNC software\r\nautomatically detects if files have been changed and prompts you to update these files on your computer or network to the modified versions. You’ll always have the latest information you need!\r\n\r\nKey features:\r\n- Compact, robust aluminum design for mobile computing\r\napplications\r\n- The easiest way to add extra storage capacity to your computer\r\n- Comes with award winning Acronis True Image Software\r\n- Fast installation without rebooting\r\n- No device ID's or terminations to worry about\r\n- High quality, metal design, only 127 x 79 x 15mm","https://images.icecat.biz/img/norm/high/15743_131717-6016.jpg","443x381","","","","","","","","","","Hard drive","HDD size: 2.5""","HDD capacity: 100 GB","HDD speed: 4200 RPM","Type: HDD","Storage drive average seek time: 12 ms","Storage drive buffer size: 8 MB","Ports & interfaces","Maximum data transfer rate: 480 Mbit/s","USB connector: USB","USB version: 2.0","Features","Product colour: Silver","Power","Bus powered: USB","Operational conditions","Operating temperature (T-T): 5 - 60 °C","Operating shock: 175 G","Weight & dimensions","Weight: 175 g","Width: 127 mm","Depth: 79 mm","Height: 15 mm","Packaging data","Bundled software: Acronis True Image\nSYNC Application","Logistics data","Quantity per pallet: 630 pc(s)","Other features","Average latency: 7,14 ms","Compatibility: UDMA/EIDE","Internal: No","Mac compatibility: Yes","Mean time between failures (MTBF): 50000 h","Minimum processor: Pentium-II 233MHz","Minimum RAM: 64 MB","Minimum system requirements: CD-ROM","Non-operating shock: 800 G","Package dimensions (WxDxH): 218 x 157 x 60 mm","Track to track seek time: 2 ms","Compatible operating systems: Windows 98SE/Me/2000/XP\nMac OS 9 +"