"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","130163","","Canon","9719A017AA-B","130163","","Inkjet Printers","234","PIXMA","","PIXMA iP4000R + GRATIS rolsnijmachine GBC easy trimmer 5","20221021101407","ICECAT","1","58768","https://images.icecat.biz/img/norm/high/130163-1353.jpg","200x122","https://images.icecat.biz/img/norm/low/130163-1353.jpg","https://images.icecat.biz/img/gallery_mediums/img_130163_medium_1480685572_6637_2323.jpg","https://images.icecat.biz/thumbs/130163.jpg","","","Canon PIXMA iP4000R + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Colour 4800 x 1200 DPI","PIXMA IP4000R, 4800x1200 25 mono & 17PPM color USB IEEE802.11g/b Ethernet WiFi printer + GRATIS GBC easy trimmer 5","Canon PIXMA iP4000R + GRATIS rolsnijmachine GBC easy trimmer 5, Colour, 4800 x 1200 DPI, 25 ppm","Canon PIXMA iP4000R + GRATIS rolsnijmachine GBC easy trimmer 5. Colour. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 25 ppm","Fast and easy, home wireless printing becomes reality with the stylish and innovative PIXMA iP4000R. It combines outstanding photo quality and advanced features with convenient WiFi connectivity.\r\n\r\nFeatures\r\n\r\n * IEEE802.11g/b WiFi printer for the home\r\n * Advanced media handling, integral duplex unit and CDR/DVD printing\r\n * 4800x1200dpi with FINE, 2pl Micro-Nozzles & ContrastPLUS\r\n * Up to 25ppm mono & 17ppm colour\r\n * Efficient Single Ink system\r\n * Windows & Mac compatible\r\n\r\nThe friendly and easy WiFi printer for the home\r\n\r\n Easy set up and sharing\r\nNow everyone in the family can share fast, efficient network printing, without any clumsy cables or fuss. Place the printer wherever you want, with easy installation in just three clicks. Printing is handled right away, on a first-come, first-served basis, with the printer status clearly shown on each desktop or laptop.\r\n\r\n Beautiful borderless printing\r\nPrint stunning borderless photos right up to A4 size. Canon's FINE* print head achieves astonishing speed, quality and detail. Tiny 2pl Micro-Nozzles eject ink with high precision for a maximum 4800 x 1200 dpi resolution and ContrastPLUS technology uses an extra dye-based black ink for greater colour depth.\r\n\r\n Super fast and friendly\r\nEveryone benefits from fast printing - at up to 25 pages per minute in mono and 17 pages per minute in colour. Easy-WebPrint and Easy-PhotoPrint software bring effortless efficiency to all your web and photo printing needs.\r\n\r\n Cut costs, save time\r\nTransparent ink tanks for all colours can be replaced individually, reducing waste and saving you money. This compact, stylish printer also offers automatic two-sided printing and direct printing on compatible CD or DVD discs - as well as practical dual paper trays.\r\n\r\n Easy camera direct printing\r\nPrint photos directly from your camera, quickly and easily, without even using a computer, thanks to PictBridge support - the universal standard for direct photo printing from all compatible digital cameras and camcorders.\r\n\r\n Windows and Mac compatible\r\nThe PIXMA iP4000R works with all popular Windows and Macintosh operating systems and features a USB interface plus wired or wireless networking with WiFi (IEEE802.11g/b) and Ethernet (100BASE-TX,10BASE-T) connectivity.","https://images.icecat.biz/img/norm/high/130163-1353.jpg","200x122","","","","","","","","","","Features","Colour: Yes","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 25 ppm","Print speed (colour, normal quality, A4/US Letter): 17 ppm","Design","Market positioning: Home & office","System requirements","Mac compatibility: Yes","Compatible operating systems: Mac OS 9.x or Mac OS X v10.2.1 or later\nWindows XP, Windows 2000, Windows NT 4.0, Windows Me, Windows 98 or Windows 95","Minimum system requirements: Windows:\nUSB interface, CD-ROM Drive. Free hard disk space: 50 MB for Windows XP/2000/NT 4.0, 15 MB for Windows Me/98/95.\nMac: \nUSB interface. Free hard disk space: 30 MB for Mac OS 9.x, 100 MB for Mac OS X v10.2.1 or later.","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 6.7 kg","Packaging data","Bundled software: Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox, CD-LabelPrint\nMac: Easy-PhotoPrint, CD-LabelPrin","Other features","Dimensions (WxDxH): 418 x 286 x 170 mm","Interface: USB, WiFi (IEEE802.11g/b), Ethernet (100BASE-TX,10BASE-T)","Print head: 5-ink with Micro-Nozzles, FINE, 2 pl & ContrastPLUS","Ports & interfaces","I/O ports: Direct Print Port; Camera direct photo printing from PictBridge & Bubble Jet Direct compliant digital cameras & camcorders\nUSB, WiFi (IEEE802.11g/b), Ethernet (100BASE-TX,10BASE-T)","Performance","Acoustic power emissions: Approx. 35 dB (A) in the best quality mode"