"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46" "","","129708","","Lexmark","17S0012","129708","","Imprimantes laser","235","","","C760 colour laserprinter","20240307153452","ICECAT","1","48327","https://images.icecat.biz/img/norm/high/129707-5843.jpg","300x262","https://images.icecat.biz/img/norm/low/129707-5843.jpg","https://images.icecat.biz/img/gallery_mediums/img_129707_medium_1480685472_5853_2323.jpg","https://images.icecat.biz/thumbs/129707.jpg","","","Lexmark C760 colour laserprinter Couleur A4","","Lexmark C760 colour laserprinter, Laser, Couleur, A4, 23 ppm","Lexmark C760 colour laserprinter. Technologie d'impression: Laser, Couleur. Cycle de service (Maximum): 70000 pages par mois. Taille de papier de série A ISO maximum: A4. Vitesse d'impression (noir, qualité normale, A4/US Letter): 23 ppm","","https://images.icecat.biz/img/norm/high/129707-5843.jpg","300x262","","","","","","","","","","Vitesse d'impression","Couleur: Oui","Technologie d'impression: Laser","Vitesse d'impression (noir, qualité normale, A4/US Letter): 23 ppm","Vitesse d'impression (couleur, qualité normale, A4/US Letter): 23 ppm","Délai de copie de la première page (Noir, normal): 13 s","Délai de copie de la première page (couleur, normale): 15 s","Caractéristiques","Cycle de service (Maximum): 70000 pages par mois","Input & output capacity","Total input capacity: 600 feuilles","Total output capacity: 250 feuilles","Capacité maximale d'entrée: 1100 feuilles","Capacité maximale de sortie: 250 feuilles","Gestion du papier","Taille de papier de série A ISO maximum: A4","Format d’impression maximale: 210 x 297 mm","Types de supports acceptés: Card Stock, Envelopes, Glossy paper, Labels, Plain Paper, Transparencies","représentation / réalisation","Mémoire interne: 128 Mo","Mémoire interne maximale: 512 Mo","Fréquence du processeur: 500 MHz","Sound pressure level (printing): 52 dB","Sound power level (standby): 34 dB","Puissance","Consommation électrique moyenne en mode Impression: 650 W","Consommation d'énergie (mode veille): 30 W","Sustainability","Sustainability certificates: ENERGY STAR","Poids et dimensions","Poids: 47,7 kg","Dimensions (LxPxH): 604 x 470 x 528 mm","Contenu de l'emballage","Logiciels fournis: MarkVision network printer management software","Autres caractéristiques","Compatibilité: PostScript Level 3 Emulation, Hewlett – Packard Company PCL 6 Emulation, PDF 1.2, 1.3","Systèmes d'exploitation compatibles: Apple Macintosh:\nApple Mac OS 8.6 - 9.x; \nApple Mac OS X.\nCitrix MetaFrame:\nMicrosoft Windows 2000 Server running Terminal Services with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0.; \nMicrosoft Windows NT 4 Terminal Server with Citrix MetaFrame XP Presentation Server; \nMicrosoft Windows Server 2003 running Terminal Server with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0. \nLinux: \nRed Hat Linux 7.3, 8.0, 9.0; \nSuSE Linux 8.0, 8.1, 8.2, 9.0; \nRed Flag Linux 4.0 (Simplified Chinese Only); \nLinpus Linux 9.2 (Traditional Chinese Only); \nRed Hat Enterprise Linux WS 3.0; \nAsianux Linux 1.0 (Simplified Chinese and Japanese Only). \nUNIX: \nSun Solaris 7, 8, 9; \nHP-UX 11.00, 11.1; \nIBM AIX 5.1, 5.2. \nMicrosoft Windows:\nMicrosoft Windows 2000 (Professional/Server/Advanced Server); \nMicrosoft Windows NT (4.00/4.00 Server); \nMicrosoft Windows Me; \nMicrosoft Windows XP (Home, Professional); \nMicrosoft Windows Server 2003 (Standard, Enterprise); \nMicrosoft Windows 98 2nd Edition. \nNovell:\nNovell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support; \nNovell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution; \nNovell NetWare(R) 6.x with iPrint. \nOther:\nIBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform; \nVirtually any platform supporting TCP/IP.","Dimensions du colis (LxPxH): 795 x 650 x 810 mm","Ports E/S: Standard Ports:\n- Centronics IEEE 1284 Bidirectional Parallel; \n- One Internal Card Slot; \n- USB Compatible with USB 2.0 Specification; \nOptional Local Ports:\n- External Serial Adapter; \n- Internal RS-232C serial; \nOptional Network Ports:\n- External Ethernet 10/100BaseTX (Print Only); \n- External Ethernet 10BaseT/2 (Print Only); \n- External Token-Ring (Print Only);\n- Internal Ethernet 10/100BaseTx; \n- Internal Fiber 100Basefx; \n- Internal Token-Ring; \n- Lexmark N4000e for Ethernet 10/100Base TX (Print Only); \n- External 802.11g Wireless.","Formats moyens standards: 10 Envelope (4.125"" x 9.5"" / 105mm x 241mm), 7 3/4 Envelope (3.875"" x 7.5"" / 98.4mm x 190.5mm), 9 Envelope (3.875"" x 8.9"" / 98.4mm x 225.4 mm), A4 (8.27"" x 11.7"" / 210mm x 297mm), A5 (5.83"" x 8.27"" / 148mm x 210mm), B5 Envelope (6.93"" x 9.84"" / 176mm x 250mm), C5 Envelope (6.38"" x 9.02"" / 162mm x 229mm), DL Envelope (4.33"" x 8.66"" / 110mm x 220mm), Executive (7.25"" x 10.5"" / 184mm x 267mm), Folio (8.5"" x 13"" / 216mm x 330mm), JIS-B5 (7.17"" x 10.12"" / 182mm x 257mm), Legal (8.5"" x 14"" / 216mm x 355mm), Letter (8.5"" x 11"" / 216mm x 279mm), Statement (5.5"" x 8.5"" / 140mm x 216mm), Universal","Capacité de sortie standard pour enveloppes: 10 feuilles","Description de la mémoire: Memory Optional: 64, 128, 256 MB & 512 MB SDRAM, 16 MB or 32 MB FLASH, Optional hard disk","Gestion du papier en option/entrée: 500-Sheet Drawer","Gestion du papier en standard/entrée: 500-sheet drawer + 100 sheet multipurpose tray","Gestion du papier en standard/sortie: 250-Sheet Output Bin","Caractéristiques: Cost Saving and environmental features:\n- Power Saver mode;\n- Multi-up printing;\n- Two-sided printing (optional);\n- MarkVision alert driven printer management;\n- Colour print permissions,\n- Automatic colour screening selection to optimise print quality based on page\ncontent.\nProduct Certifications:\nFCC Class A, UL 60950 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class A, Energy Star, CE Class A, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO(S), PCBC(B), GOST-R, CS, TÜV Rh, C-tick mark Class A, CCC Class A.\nFonts and Symbol Sets:\n- 3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide; \n- 158 scalable PostScript fonts; \n- 2 PCL bitmap fonts; \n- 84 scalable PCL fonts; \n- OCR-A, OCR-B scalable PCL 5e fonts."