"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42" "","","12912","","HP","C8050A#ABH","12912","","Laser Printers","235","","","LaserJet 4100n printer","20231220115110","ICECAT","1","149166","https://images.icecat.biz/img/norm/high/1329-1411.jpg","170x190","https://images.icecat.biz/img/norm/low/1329-1411.jpg","https://images.icecat.biz/img/gallery_mediums/img_12912_medium_1480670966_4942_2323.jpg","https://images.icecat.biz/thumbs/1329.jpg","","","HP LaserJet 4100n printer 1200 x 1200 DPI","the hp LaserJet 4100 series is the most advanced workgroup device yet, offering business users a reliable, easy-to-use and expandable platform to support printing e-services.","HP LaserJet 4100n printer, Laser, 1200 x 1200 DPI, 24 ppm","HP LaserJet 4100n printer. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 24 ppm","the hp LaserJet 4100/n/tn/dtn printers are advanced workgroup printers, offering business users a reliable, easy to use and expandable platform to support printing e-services.","https://images.icecat.biz/img/norm/high/1329-1411.jpg","170x190","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Time to first page (black, normal): 12 s","Input & output capacity","Total input capacity: 600 sheets","Total output capacity: 300 sheets","Maximum input capacity: 1600 sheets","Maximum output capacity: 300 sheets","Paper handling","Media types supported: paper (plain, preprinted, letterhead, prepunched, bond, colour, recycled, rough), transparencies, labels, card stock, user-defined (<5 types)","Network","Embedded web server: Yes","Performance","Internal memory: 32 MB","Maximum internal memory: 256 MB","Built-in processor: Yes","Processor model: RISC","Processor frequency: 250 MHz","Power","Power consumption (printing): 385 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 1,8 kg","Dimensions (WxDxH): 390 x 506 x 345 mm","Other features","Power supply type: 100~127V (±10%) @ 50-60Hz (±2Hz) / 220~240V (± 10%) @ 50-60Hz (±2Hz) / 50-60Hz (±2Hz)","Standard input trays: 2","Compatible operating systems: microsoft windows 3.x, 9x, me, nt 4.0, 2000, xp; macintosh system 7.5.3 and above, autocad rel 12/13/14, windows nt 3.5.1, ibm os/2 warp & unix (hp-ux, solaris, sun os), linux.","Recommended operating temperature range (T-T): 10 - 35 °C","Custom media sizes: 76 - 127 mm, 216 - 356 mm","Standard media sizes: a4, a5, letter, legal, executive, no.10, monarch, dl, c5, b5","Recommended media weight: 60 - 198, 75 - 105 g/m²","Maximum input capacity for envelopes: 75","Duty cycle letter size (maximum): 150000 pages per month"