"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121" "","","128800","","HP","Q5401A","128800","0829160414270|829160414270|0829160414232|829160414232|0829160414362|829160414362|0829160414430|829160414430|0829160414485|829160414485|5704327570769|0840356594170|840356594170|0829160414317|829160414317|0712951276327|712951276327|0882780591622|882780591622|0883585486830|883585486830|0829160414263|829160414263|0829160414287|829160414287|0829160414294|829160414294|0829160414300|829160414300|0829160414324|829160414324|0829160414331|829160414331|0829160414348|829160414348|0829160414355|829160414355|0829160414379|829160414379|0829160414386|829160414386|0829160414393|829160414393|0829160414409|829160414409|0829160414416|829160414416|0829160414423|829160414423|0829160414447|829160414447|0829160414454|829160414454|0829160414461|829160414461|0829160414478|829160414478|0829160414492|829160414492|0882780287884|882780287884|0829160414508|829160414508|0829160414515|829160414515|0829160414522|829160414522|0829160414539|829160414539|0829160414546|829160414546|0829160414553|829160414553|0829160918228|829160918228|0829160928135|829160928135|0882780204782|882780204782|0829160414249|829160414249|0829160414256|829160414256|0883585575251|883585575251|0883585491223|883585491223","Laser Printers","235","LaserJet","","LaserJet 4250n Printer","20230713005924","ICECAT","1","135876","https://images.icecat.biz/img/norm/high/128763-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/128763-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_128800_medium_1480685326_2795_2323.jpg","https://images.icecat.biz/thumbs/128763.jpg","","","HP LaserJet 4250n Printer 1200 x 1200 DPI","Enhance work group productivity with fast print and first-page-out speeds. In addition to performance features, this network-ready printer is user-friendly and versatile with extra options to meet your work group needs.","HP LaserJet 4250n Printer, 1200 x 1200 DPI, 43 ppm, Network ready","HP LaserJet 4250n Printer. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 43 ppm. Network ready","The user-friendly HP LaserJet 4250 Printer series increases workgroup productivity with fast print speeds up to 43 ppm and a first page out in under 8 seconds. A wealth of high performance features include a 460 MHz processor, expandable memory, industry-leading internal networking* and HP Smart Printing Technology** in HP printing supplies. An Embedded Web Server and Web Jetadmin make it easy to manage, and a choice of paper handling and finishing accessories meet your document creation needs.\n\nABU - United Kingdom - UK English localization","https://images.icecat.biz/img/norm/high/128763-HP.jpg","400x400","","","","","","","","","","Printing","Colour: No","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 43 ppm","Print speed (black, draft quality, A4/US Letter): 43, 45","Warm-up time: 60 s","Time to first page (black, normal): 8 s","Features","Maximum duty cycle: 200000 pages per month","Number of print cartridges: 1","Page description languages: PDF 1.3","Input & output capacity","Total input capacity: 600 sheets","Total output capacity: 300 sheets","Maximum input capacity: 3100 sheets","Maximum output capacity: 800 sheets","Paper handling","Maximum print size: 201.5 x 288.5 mm","Duplex media weight: 60 - 120 g/m²","Media types supported: Paper (plain, preprinted, letterhead, prepunched, bond, recycled, color, card stock, rough, cut-sheet, recycled), envelopes, transparencies, labels","Media size (tray 1): A4, A5, B5 (JIS), Executive (JIS), 16k (195 x 270mm), envelopes (C5, DL, B5), 76 x 216 - 127 x 356 mm","Media weight (tray 1): 60 - 200 g/m²","Network","Network ready: Yes","Supported network protocols (IPv4): Supported via an HP Jetdirect print server: TCP/IP (IP Direct mode; may require software from the NOS vendor or third party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP (v 1, 2c, 3), HTTP","Performance","Internal memory: 64 MB","Maximum internal memory: 512 MB","Built-in processor: Yes","Processor model: 20KC MIPS","Processor frequency: 460 MHz","Power","Power consumption (printing): 20 W","Power consumption (PowerSave): 13 W","Power consumption (off): 0.3 W","System requirements","Minimum system requirements for Macintosh: 160 MB free hard disk space, Mac OS 9.x and Mac OS X v 10.1 and later, CD-ROM drive, USB port or IEEE 1284-B compliant parallel port","Operational conditions","Operating temperature (T-T): 15 - 32.5 °C","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 22.7 kg","Dimensions (WxDxH): 418 x 451 x 377 mm","Packaging data","Package weight: 27 kg","Packaging content","Bundled software: Print drivers and installation software on CD-ROM (HP PCL 6, HP PCL 5e, PS, PPDs, HP LaserJet Utility, HP LaserJet Toolbox, Macintosh software); and installation software (link to HP Web Jetadmin software, for simple installation, configuration and manage","Other features","Mac compatibility: Yes","Minimum system requirements: Microsoft Windows 2000: 133 MHz processor, 64 MB RAM, CD-ROM drive; Windows XP: 233 MHz processor, 64 MB RAM, CD-ROM drive; Windows Server 2003: 550 MHz processor, 128 MB RAM (standard edition), 220 MB of free hard disk space for Windows, 1 GHz proces","Printer management: HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, HP LaserJet Toolbox","Power requirements: 220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz); 100 - 127 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)","Electromagnetic compatibility: CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries t","Standard input trays: 2","Networking features: Ethernet, Fast Ethernet, Gigabit Ethernet","Wireless technology: IEEE 802.11b","Safety: Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-00), China (GB4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), German","Downloadable software: Windows Installer, HP PCL 6, HP PCL 5e, HP PostScript Level 3 emulation, HP Web Jetadmin, Macintosh Installer, Macintosh PostScript, PostScript Printer Description (PPD) files, IBM drivers, Model scripts, OS/2 PCL 5 or PCL 6 printer driver, OS/2 PS printer driver, UNIX model scripts, Linux drivers, HP OpenVMS drivers","Compatible operating systems: OS/2, UNIX, Linux, HP OpenVMS Microsoft Windows 98, Me, NT 4.0 (parallel and network connections only), 2000, XP, Server 2003; Apple Mac OS 9.x and later, OS X 10.1 +","Product dimensions when open (LxWxD): 55.4 cm (21.8"")","Size (imperial): 41.9 cm (16.5"")","Package dimensions (WxDxH): 600 x 500 x 540 mm","Weight & dimensions","Maximum dimensions (W x D x H): 553 x 936 x 547 mm","Pallet dimensions (W x D x H): 1200 x 1000 x 2310 mm","Other features","Additional paper trays: Optional 500-sheet paper tray (standard on LJ4250tn/dtn/dtnsl), 1500-sheet high-capacity tray","Print quality (black, draft quality): 600 DPI","Print quality (black, normal quality): 1200 DPI","Recommended operating temperature range (T-T): 10 - 32 °C","I/O ports: 1 x IEEE 1284-B parallel\n2 x EIO\n1 x USB 2.0","Custom media sizes: 76 x 216 - 127 x 356 mm; 148 x 216 - 210 x 356 mm","Standard media sizes: A4, Letter, Legal, Executive, B5, A5, envelopes (C5, DL, B5)","Memory upgrade: 0.512 GB","Print margin bottom (A4): 5 mm","Print margin left (A4): 5 mm","Print margin right (A4): 5 mm","Print margin top (A4): 5 mm","Typefaces: 80","Media weights by paper path: 60 - 200 g/m²; 60 - 120 g/m²","Envelope feeder: Yes, 75 (optional with the purchase of an envelope feeder)","Acoustic power emissions: 6.9 B(A)","Acoustic pressure emissions: 62 dB","Duplex print options: Automatic (optional)","Print speed (black, best quality, A4): 43 ppm","Paper handling: Base/n:100-sheet multipurpose tray, 1 x 500-sheet input tray, straight-through paper path, optional: 500-sheet or 1500-sheet tray (up to a maximum of 3,100 sheets), duplexer, 500-sheet stacker, stapler/stacker (up to 15 pages stapler/up to 500-sheet stack","Print quality (black, best quality): 1200 x 1200 DPI","Driver updates: Most recent printer drivers and software for all supported operating systems available at http://www.hp.com/support/lj4250; if no access to the Internet, see support flyer that came in printer box","Duplex supported media size: A4, A5, Letter, Legal, Executive, B5","Media handling: Sheetfed","Memory technology: Double Data Rate memory technology","Control panel: Intuitive operation and easy to understand messaging, expanded control panel for context-based problem resolution, 4 x 20 graphical display with help features. Messages can be displayed in 20 languages.","Maximum paper trays: 5","Media size (tray 2): A4, Letter, Legal, Executive, B5, A5, and custom sizes 148 x 216 to 210 x 356 mm","Media type and capacity (tray 2): 500","Media weight (tray 2): 60 - 120 g/m²","Media weight (tray 3): 60 - 120 g/m²","Paper handling optional/input: 500-sheet or 1500-sheet input tray (up to 5 trays for maximum 3100-sheet input capacity), two-sided printing accessory, 75-envelope feeder","Paper handling standard/input: 100-sheet multipurpose tray, 500-sheet input tray","Paper handling standard/output: 300-sheet output capacity (250-sheet face down, 50-sheet face up)","Power consumption (active): 680 W","Security management description: Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication (with 620n and 625n EIO print servers); wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40-/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers","Upgrade type: Printer firmware and networking firmware can be remotely upgraded.","Service & support: 1 year on-site warranty. Optional HP Care Pack services available.","Technical features: CompactFlash support enables added functionality","Package dimensions (W x D x H): 599.9 x 500.1 x 540 mm (23.6 x 19.7 x 21.3"")","Pallet dimensions (W x D x H) (imperial): 1201.4 x 1000.8 x 2311.4 mm (47.3 x 39.4 x 91"")","Weight (imperial): 45 lb","Acoustic pressure emissions bystander (active, print, copy or scan): 55 dB(A)","Duplex binding: N","First page out (black&white, A4, ready): 8 s","First page out (black&white, letter, ready): 8 s","Media sizes supported (imperial): Letter, legal, executive, statement, 8.5 x 13 in, envelopes (No. 10, Monarch)","Operating altitude (imperial): 10000 ft","Package weight (imperial): 27.2 kg (59.9 lbs)","Print speed (black, best quality, letter): Up to 45 ppm","Standard input capacity for envelopes: 10 sheets","Recommended media weight (duplex, imperial): 16 to 32 lb","UNSPSC-code: 43212105"