"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62" "","","128352","","Fujitsu","LKN:NDL-154400-001","128352","","Laptops","151","LIFEBOOK","E","LIFEBOOK E8010 Pentium M 755 Centrino 2.0GHz 1 x 512MB DDR Ext graph 8","20240314170616","ICECAT","1","24650","https://images.icecat.biz/img/gallery/17558fa7b158808a9002aedcdf2783cb.jpg","539x539","https://images.icecat.biz/img/gallery_lows/17558fa7b158808a9002aedcdf2783cb.jpg","https://images.icecat.biz/img/gallery_mediums/17558fa7b158808a9002aedcdf2783cb.jpg","https://images.icecat.biz/img/gallery_thumbs/17558fa7b158808a9002aedcdf2783cb.jpg","","","Fujitsu LIFEBOOK E8010 Pentium M 755 Centrino 2.0GHz 1 x 512MB DDR Ext graph 8 38,1 cm (15"") 0,5 GB DDR-SDRAM 80 GB Intel® 855GME Windows XP Professional","","Fujitsu LIFEBOOK E8010 Pentium M 755 Centrino 2.0GHz 1 x 512MB DDR Ext graph 8, 2 GHz, 38,1 cm (15""), 1400 x 1050 pixels, 0,5 GB, 80 GB, Windows XP Professional","Fujitsu LIFEBOOK E8010 Pentium M 755 Centrino 2.0GHz 1 x 512MB DDR Ext graph 8. Processor frequency: 2 GHz. Display diagonal: 38,1 cm (15""), Display resolution: 1400 x 1050 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® 855GME. Operating system installed: Windows XP Professional. Weight: 2,9 kg","","https://images.icecat.biz/img/gallery/17558fa7b158808a9002aedcdf2783cb.jpg","539x539","","","","","","","","","","Display","Display diagonal: 38,1 cm (15"")","Display resolution: 1400 x 1050 pixels","Native aspect ratio: 4:3","Processor","Processor manufacturer: Intel","Processor frequency: 2 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0,5 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 80 GB","Optical drive type: DVD±RW","Hard drive speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® 855GME","Audio","Audio system: SoundBlaster Pro compatible","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type III","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Parallel ports quantity: 1","Serial ports quantity: 1","Performance","Motherboard chipset: Intel® 855GME","Software","Operating system installed: Windows XP Professional","Battery","Battery capacity: 4800 mAh","Weight & dimensions","Weight: 2,9 kg","Other features","Infrared data port: Yes","Dimensions (WxDxH): 333 x 286 x 37 mm","Display: LCD","Battery type: 8 Cell","Wake-on-Ring ready: No","TV-in port: No","Wake-on-LAN ready: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: 56K V.92","Ports & interfaces","I/O ports: 1 x docking connector"