"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","1283024","","APC","SUA750I (P)","1283024","","Uninterruptible Power Supplies (UPSs)","817","","","Smart-UPS 750VA USB & Serial 230V Promo","20240307153452","ICECAT","","93584","https://images.icecat.biz/img/norm/high/454448-5549.jpg","500x500","https://images.icecat.biz/img/norm/low/454448-5549.jpg","https://images.icecat.biz/img/gallery_mediums/img_454448_medium_1480929324_4833_26509.jpg","https://images.icecat.biz/thumbs/454448.jpg","","","APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W","Smart-UPS 750VA USB & Serial 230V Promo","APC Smart-UPS 750VA USB & Serial 230V Promo, 0.75 kVA, 500 W, 340 J, 55 dB, Sealed Lead Acid (VRLA), 4.8 min","APC Smart-UPS 750VA USB & Serial 230V Promo. Output power capacity: 0.75 kVA, Output power: 500 W, Surge energy rating: 340 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 4.8 min, Typical backup time at half load: 16.4 min. Product colour: Black, Certification: C-Tick,CE,EN 50091-1,EN 50091-2,EN 55022 Class A,GOST,IEC 60950,VDE. Weight: 13.2 kg, Package weight: 14.6 kg. Products per pallet: 40 pc(s)","APC Smart-UPS® protects your data by supplying reliable, network-grade power in either traditional Tower or Rack-optimized form factors for space constrained business critical applications. Award winning APC Smart-UPS® is the perfect UPS for protecting business critical fileservers (Intel or UNIX based), minicomputers, network switches and hubs, Point of Sale, retail/bank back office and ATM's. Rack Mount versions are the choice for rack optimized servers, server appliances, blade servers, other blade devices and rack-mounted network switches and hubs.\r\n\r\nWith included PowerChute® management software for servers and workstations, IT administrators can provide safe system shutdown and advanced UPS management (All major operating systems supported). Connectivity is through serial or USB port (USB not standard on all models). Additional manageability is available through the SmartSlot, an internal accessory slot that allows you to install optional accessories to enhance the performance of your UPS. Network connection with Web browser management and/or environmental monitoring, serial port expansion, and out-of-band management options are available. With pure sine-wave output ensuring compatibility with all connected devices, Intelligent Battery Management ensuring a highly available UPS and an advanced 16 segment bar graph display ensuring information and management, the Smart-UPS® is a UPS you can count on. ","https://images.icecat.biz/img/norm/high/454448-5549.jpg|https://images.icecat.biz/img/gallery/img_1283024_high_1470883835_1956_29052.jpg","500x500|471x500","|","","","","","","","","","","","Features","Output power capacity: 0.75 kVA","Output power: 500 W","Surge energy rating: 340 J","Emergency Power Off (EPO): Yes","Noise level: 55 dB","Audible alarm(s): Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 4.8 min","Typical backup time at half load: 16.4 min","Battery recharge time: 3 h","Design","Product colour: Black","LED indicators: Yes","Certification: C-Tick,CE,EN 50091-1,EN 50091-2,EN 55022 Class A,GOST,IEC 60950,VDE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 13.2 kg","Package weight: 14.6 kg","Logistics data","Products per pallet: 40 pc(s)","Other features","Interface: USB / RS-232","Output connections: 6x IEC 320 C13\n2x IEC J","Input connection type: IEC-320-C14","Dimensions (WxDxH): 137 x 358 x 157 mm","Nominal output voltage: 230 V","Filtering description: 0.3% IEEE/UL 1449","Nominal input voltage: 230 V","Package dimensions (WxDxH): 273 x 495 x 279 mm","I/O ports: USB\nRS-232\nSmartSlot"