"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","128287","","APC","AP7585","128287","0731304224181|731304224181|0042111934850|042111934850","Power Distribution Units (PDUs)","984","","","RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19","20240812201946","ICECAT","1","257145","https://images.icecat.biz/img/gallery/128287_2985218888.jpg","1973x636","https://images.icecat.biz/img/gallery_lows/128287_2985218888.jpg","https://images.icecat.biz/img/gallery_mediums/128287_2985218888.jpg","https://images.icecat.biz/img/gallery_thumbs/128287_2985218888.jpg","","","APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black","RACK PDU BASIC 2U 32A 230V (4) IEC C19","APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19, Basic, 2U, Horizontal, Black, 4 AC outlet(s), C19 coupler","APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19. PDU types: Basic, Rack capacity: 2U, Mounting: Horizontal. AC outlets quantity: 4 AC outlet(s), AC outlet types: C19 coupler, Input connection type: Hard Wire 3-wire. Cable length: 8.53 m, Certification: CE,VDE. Nominal input voltage: 230 V, Nominal output voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 437 x 89 x 89 mm, Weight: 4.09 kg","The most mounting options in the market.\nAPC offers a wide variety of Basic Rack Power Distribution Units (PDUs), which allow users to distribute power outlets to rack-mount equipment. Horizontal and vertical units are available as well as a variety of power inputs and outputs to fit most power environments. APC now offers Basic Rack PDUs that mount vertically, without tools in the rear channel of a NetShelter VX.","https://images.icecat.biz/img/gallery/128287_2985218888.jpg|https://images.icecat.biz/img/gallery/128287_9803703175.jpg|https://images.icecat.biz/img/gallery/128287_7629821363.jpg","1973x636|1841x555|1976x620","||","","","","","","","","","","","Design","PDU types: Basic","Rack capacity: 2U","Mounting: Horizontal","Product colour: Black","Ports & interfaces","AC outlets quantity: 4 AC outlet(s)","AC outlet types: C19 coupler","Input connection type: Hard Wire 3-wire","Output connections: (4) IEC 320 C19\n","Features","Cable length: 8.53 m","Certification: CE,VDE","Power","Nominal input voltage: 230 V","Nominal output voltage: 230 V","Output voltage: 230 V","Load capacity: 7680 VA","Maximum power: 7680 W","Weight & dimensions","Dimensions (WxDxH): 437 x 89 x 89 mm","Weight: 4.09 kg","Packaging data","Package dimensions (WxDxH): 521 x 521 x 152 mm","Package weight: 5 kg","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -25 - 65 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Ports & interfaces","I/O ports: (4) IEC 320 C19\nHard Wire 3-wire"