"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","126768","","APC","AP7950","126768","0731304220862|731304220862","Power Distribution Units (PDUs)","984","","","Rack PDU","20210825143648","ICECAT","1","158983","https://images.icecat.biz/img/norm/high/126768-7694.jpg","127x500","https://images.icecat.biz/img/norm/low/126768-7694.jpg","https://images.icecat.biz/img/gallery_mediums/img_126768_medium_1480685000_3841_2323.jpg","https://images.icecat.biz/thumbs/126768.jpg","","","APC Rack PDU power distribution unit (PDU) Black","MasterSwitch vertical managed&metered PDU (C14 input 16*C13 outlet 10Amp)","APC Rack PDU, Black, IEC-320 C14, (16) IEC 320 C13, CE,VDE, 230 V, 230 V","APC Rack PDU. Product colour: Black. Input connection type: IEC-320 C14, Output connections: (16) IEC 320 C13. Certification: CE,VDE. Nominal output voltage: 230 V, Output voltage: 230 V, Maximum input current per phase: 10 A. Dimensions (WxDxH): 56 x 44 x 1245 mm, Weight: 4.32 kg","The first Rack PDU with high power density and switchable outlets\r\nAPC’s Switched Rack Power Distribution Units (PDUs) are premium solutions to many of the power management problems seen in today’s IT environments. Some of the problems are unauthorized use of power outlets, locked-up equipment, in-rush current, overloaded circuits, and the need of remote access to power outlets in the rack. The Switched Rack PDUs address these problems through individual outlet control, power on and off delays, current monitoring, alarm thresholds, and network management. Individual outlet control allows users to turn outlets on, turn outlets off, or recycle power to equipment, which can reboot locked-up equipment and avoid unauthorized use of outlets. Power delays allow users to determine the order in which equipment is powered up or down. Utilizing the power delay feature will avoid in-rush current, which can cause overloads. Monitoring the current draw at the rack level is key to avoiding downtime due to overloaded circuits. The Switched Rack PDUs provide an aggregate current draw, which can be viewed remotely or locally, via digital display. In addition, alarms will be generated based on user-defined thresholds to alert users of potential circuit overloads (NOTE: Currently available on select models only. Please see feature list for availablity per SKU). Users can access, configure, and control the Switched Rack PDUs through Web, SNMP, or Telnet Interfaces. ","https://images.icecat.biz/img/norm/high/126768-7694.jpg","127x500","","","","","","","","","","Design","Product colour: Black","Ports & interfaces","Input connection type: IEC-320 C14","Output connections: (16) IEC 320 C13","Features","Certification: CE,VDE","Power","Nominal output voltage: 230 V","Output voltage: 230 V","Maximum input current per phase: 10 A","Maximum total current draw per phase: 10 A","Weight & dimensions","Dimensions (WxDxH): 56 x 44 x 1245 mm","Weight: 4.32 kg","Packaging data","Package dimensions (WxDxH): 152 x 127 x 2134 mm","Package weight: 5.23 kg","Operational conditions","Operating temperature (T-T): -5 - 45 °C","Storage temperature (T-T): -25 - 65 °C","Operating relative humidity (H-H): 5 - 95%","Storage relative humidity (H-H): 5 - 95%","Ports & interfaces","I/O ports: (16) IEC 320 C13 \nIEC-320 C14"