"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38" "","","1263296","","Fujitsu","VFY:RX100S4-113NL","1263296","","Servers","156","PRIMERGY","RX100","PRIMERGY RX100 S4","20240307153452","ICECAT","","80409","https://images.icecat.biz/img/norm/high/788355-7364.jpg","580x185","https://images.icecat.biz/img/norm/low/788355-7364.jpg","https://images.icecat.biz/img/gallery_mediums/img_788355_medium_1480940855_3962_7799.jpg","https://images.icecat.biz/thumbs/788355.jpg","","","Fujitsu PRIMERGY RX100 S4 server Rack (1U) Intel® Pentium® D 3 GHz 1 GB DDR2-SDRAM 290 W","PRIMERGY RX100 S4, Dual-Core Intel® Pentium® D processor 925 (3.0, 800 MHz, 2x 2MB ), 1GB DDR2-533 PC2-4200 ECC, DVD-RW Slimline, 1x 160GB 7,2K SATA hotplug, 2-channel SATA RAID controller, 2xLAN 10/100/1000","Fujitsu PRIMERGY RX100 S4, 3 GHz, 1 GB, DDR2-SDRAM, DVD-RW, 290 W, Rack (1U)","Fujitsu PRIMERGY RX100 S4. Processor family: Intel® Pentium® D, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA, Optical drive type: DVD-RW. Power supply: 290 W. Chassis type: Rack (1U)","As business processes and customer bases grow and rely more on Internet technology, data centers face the challenge of rapid enhancements of their front end infrastructure services. Increasingly they are looking for a platform solution that has minimum impact on their budgets, yet is easy to deploy and simple to operate. That is where the RX100 S4 optimally fits in. With technical evolutions like Dual Core Intel® Xeon® UP 3000 CPU and 8 GB direct addressable memory the PRIMERGY RX100 S4 matches your business application requirements perfectly.","https://images.icecat.biz/img/norm/high/788355-7364.jpg","580x185","","","","","","","","","","","","Processor","Processor family: Intel® Pentium® D","Processor frequency: 3 GHz","Processor cache: 4 MB","Motherboard chipset: Intel® 3000","Processor cache type: L2","Processor front side bus: 800 MHz","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Maximum internal memory: 8 GB","Memory slots: 2x DIMM","ECC: Yes","Storage","Optical drive type: DVD-RW","HDD capacity: 160 GB","HDD interface: Serial ATA","RAID levels: 1","Network","Networking features: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 3","PS/2 ports quantity: 2","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Design","Chassis type: Rack (1U)","Power","Power supply: 290 W","Power requirements: 100 - 127/ 200 - 240 VAC, 50 - 60 Hz","Weight & dimensions","Width: 430 mm","Depth: 560 mm","Height: 42.5 mm","Weight: 12 kg","Other features","Dimensions (WxDxH): 430 x 560 x 42.5 mm"