"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46" "","","125846","","Fujitsu","VFY:C1110-60B","125846","","笔记本电脑","151","LIFEBOOK","C","LIFEBOOK C1110 CENT-1.6G","20240307153452","ICECAT","1","18294","https://images.icecat.biz/img/norm/high/125817-5673.jpg","517x472","https://images.icecat.biz/img/norm/low/125817-5673.jpg","https://images.icecat.biz/img/gallery_mediums/img_125817_medium_1480684654_1264_2323.jpg","https://images.icecat.biz/thumbs/125817.jpg","","","富士通 LIFEBOOK C1110 CENT-1.6G 38.4 cm (15.1"") 0.5 GB 60 GB","","富士通 LIFEBOOK C1110 CENT-1.6G, 1.6 GHz, 38.4 cm (15.1""), 1024 x 768 像素, 0.5 GB, 60 GB","富士通 LIFEBOOK C1110 CENT-1.6G. 处理器频率: 1.6 GHz. 显示器尺寸(对角长): 38.4 cm (15.1""), 显示器分辨率: 1024 x 768 像素. 内置存储器: 0.5 GB. 总存储容量: 60 GB, 光驱类型: DVD±RW. 重量: 2.8 kg","","https://images.icecat.biz/img/norm/high/125817-5673.jpg","517x472","","","","","","","","","","显示器","显示器尺寸(对角长): 38.4 cm (15.1"")","显示器分辨率: 1024 x 768 像素","原机长宽比: 4:3","对比度: 750:1","处理器","处理器频率: 1.6 GHz","处理器高速缓存: 2 MB","处理器高速缓存类型: L2","处理器前端汇流总线: 400 MHz","内存参数","内置存储器: 0.5 GB","存储介质","总存储容量: 60 GB","光驱类型: DVD±RW","硬盘转速: 4200 RPM","图像","显卡适配器内存最大值: 0.064 GB","音频","音频系统: SoundBlaster Pro compatible","内置扬声器数量: 2","联网","网路功能: Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g","性能","主板芯片组: 英特尔® 855GM 芯片组","软件","捆绑软件: Drivers & Utilities, F-Secure Anti-Virus, Adobe Acrobat Reader 5.0, Norton Ghost 2003","电池","电池性能: 3800 mAh","电池寿命(最大值): 5.3 小时","环境条件","运行温度范围(T - T): 5 - 35 °C","运行湿度范围(H-H): 20 - 85%","认证标准","认证: CE, EPA Energy Star, GS, CB, FCC","重量和尺寸","重量: 2.8 kg","其他功能","安全特性: Kensington Lock support, SMART hard disk drive, user and supervisor password","尺寸(宽 x 深 x 高): 326 x 272 x 38 mm","显示器: 液晶显示","兼容性操作系统: Microsoft Windows XP Professional","内置调制解调器: 是","调制解调器速度: 56 Kbit/秒","端口 & 界面","输入输出端口: 2 x Hi-Speed USB - 4 PIN USB Type A \n1 x infrared - IrDA \n1 x serial - RS-232 - 9 pin D-Sub (DB-9) \n1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25) \n1 x display / video - VGA - 15 pin HD D-Sub (HD-15) \n1 x keyboard / mouse - generic - 6 pin mini-DIN (PS/2 style) \n1 x headphones - output - mini-phone stereo 3.5 mm \n1 x microphone - input - mini-phone 3.5mm \n1 x network - Ethernet 10Base-T/100Base-TX - RJ-45 \n1 x modem - phone line - RJ-11 \n1 x docking / port replicator"