"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","12544","","Sony","CPD-E250","12544","","Monitors CRT","221","","","E250 17"" FD-TRT.24 96kHz TCO99 OSD","20190404035622","ICECAT","1","65592","https://images.icecat.biz/img/norm/high/12544.jpg","159x165","https://images.icecat.biz/img/norm/low/12544.jpg","https://images.icecat.biz/img/gallery_mediums/img_12544_medium_1480670935_4639_2323.jpg","https://images.icecat.biz/thumbs/12544.jpg","","","Sony E250 17"" FD-TRT.24 96kHz TCO99 OSD monitor CRT 43,2 cm (17"") 1600 x 1200 pixels","CPD-E250 17"" TRT 1600x1200dpi 96kHz TCO99 2 VGA OSD AR Coating DDC2Bi","Sony E250 17"" FD-TRT.24 96kHz TCO99 OSD, 43,2 cm (17""), Display /CRT Conventional - desktop, 24,3 cm, 32,7 cm, 40,6 cm, 48 - 170 Hz","Sony E250 17"" FD-TRT.24 96kHz TCO99 OSD. Display diagonal: 43,2 cm (17""), Type: Display /CRT Conventional - desktop, Viewable size, vertical: 24,3 cm. Display resolution: 1600 x 1200 pixels. Certification: UL, cUL, CE, CB, TUV Rheinland GS, EMKOS, GOST, EZU, PCBC, MEEI, SIQ, DHHS, DNHW, PTB, CE, FCC.... Dimensions (WxDxH): 402 x 421 x 418 mm, Weight: 1,87 kg. User controls: Brightness, contrast, H & V size and centering, zoom, rotation, pincushion, pin balance, keystone,...","The E series gives users all the benefits of FD Trinitron, for less. Excellent image quality and color reproduction, combined with minimal glare and distortion, can be enjoyed at an affordable price. Every monitor in the affordable E Series complies with the latest ergonomic and environmental regulations.","https://images.icecat.biz/img/norm/high/12544.jpg","159x165","","","","","","","","","","Display","Display diagonal: 43,2 cm (17"")","Type: Display /CRT Conventional - desktop","Viewable size, vertical: 24,3 cm","Viewable size, horizontal: 32,7 cm","Viewable size diagonal: 40,6 cm","Vertical scan range: 48 - 170 Hz","Horizontal scan range: 30 - 96 kHz","Display: CRT","Audio","Audio system: N","Display resolution","Display resolution: 1600 x 1200 pixels","Ports & interfaces","Plug and Play: Yes","Certificates","Certification: UL, cUL, CE, CB, TUV Rheinland GS, EMKOS, GOST, EZU, PCBC, MEEI, SIQ, DHHS, DNHW, PTB, CE, FCC Class B, IC Class B, TCO’99, TUV Rheinland Ergonomie, International Energy Star Program, GEA (E2000), PC2001 “Designed for Windows”","Weight & dimensions","Dimensions (WxDxH): 402 x 421 x 418 mm","Weight: 1,87 kg","Management features","User controls: Brightness, contrast, H & V size and centering, zoom, rotation, pincushion, pin balance, keystone, key balance, H & V convergence, moire cancellation, manual degauss, OSD positioning, control lock, color controls, languages (9), reset"