"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116" "","","124928","","HP","PE228EA","124928","","PCs/Workstations","153","","","Compaq dx6100 Microtower P4 520 HT 256M/40G CD LAN WXP Pro SP1a","20210315152330","ICECAT","","89484","https://images.icecat.biz/img/norm/high/124202-8095.jpg","170x190","https://images.icecat.biz/img/norm/low/124202-8095.jpg","https://images.icecat.biz/img/gallery_mediums/img_124928_medium_1480684511_5247_2323.jpg","https://images.icecat.biz/thumbs/124202.jpg","","","HP Compaq dx6100 Microtower P4 520 HT 256M/40G CD LAN WXP Pro SP1a Intel® Pentium® 4 0,25 GB DDR-SDRAM 40 GB PC","HP Compaq dx6100 Microtower","HP Compaq dx6100 Microtower P4 520 HT 256M/40G CD LAN WXP Pro SP1a, 2,8 GHz, Intel® Pentium® 4, 520, 0,25 GB, 40 GB, CD-ROM","HP Compaq dx6100 Microtower P4 520 HT 256M/40G CD LAN WXP Pro SP1a. Processor frequency: 2,8 GHz, Processor type: Intel® Pentium® 4, Processor: 520. Internal memory: 0,25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drives: CD-ROM. Form factor: Micro Tower. Product type: PC. Weight: 10,9 kg","Provides latest in proven technology in a microtower configuration for increased expandability.Delivering the latest technology, proven and reliable - the ultimate price and performance solution.Delivering the latest technology, proven and reliable - the ultimate price and performance solution for every SMB computing need.The HP Compaq dx6100 Business Desktop provides the latest in proven technology along with the ultimate balance of price and performance to meet every SMB computing need. Built around the latest Intel® technologies, the dx6100 offers power and value for any business environment while delivering all the quality and innovation you would expect from HP. Available in a microtower or new slim tower configuration, the dx6100 offers an exciting, economical combination of features, flexibility, and serviceability.","https://images.icecat.biz/img/norm/high/124202-8095.jpg","170x190","","","","","","","","","","Processor","Processor type: Intel® Pentium® 4","Processor manufacturer: Intel","Processor: 520","Processor frequency: 2,8 GHz","Processor number of cores: 1","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 1 MB","Processor cache type: L2","Processor system bus: 800 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 90 nm","Processor operating modes: 32-bit","Processor codename: Prescott","Thermal Design Power (TDP): 84 W","Tcase: 67,7 °C","Tjunction: 100 °C","Number of Processing Die Transistors: 125 M","Processing die size: 112 mm²","CPU multiplier (bus/core ratio): 12","Processor core voltage (AC): 0.95 - 1.30 V","ECC supported by processor: No","Memory","Internal memory: 0,25 GB","Maximum memory: 4 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 40 GB","Optical drives: CD-ROM","Hard drive rotational speed: 7200 RPM","Graphics","Maximum graphics card memory: 0,128 GB","Design","Form factor: Micro Tower","Country of origin: China","Performance","Product type: PC","Chipset: Intel® 915G Express","Audio system: Internal Amplified Speaker, SoundMax Digital AC97 Integrated Audio with Internal Speaker","Software","Compatible operating systems: Microsoft Windows XP Professional","Bundled software: Norton Antivirus 2004","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: No","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: No","Thermal Monitoring Technologies: Yes","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Processor package size: 37.5 mm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 27460","Intel Turbo Boost Technology: No","Intel Hyper-Threading Technology: Yes","Intel® Quick Sync Video Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Conflict-Free processor: No","Power","Power consumption (typical): 300 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -30 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 175 mm","Depth: 420 mm","Height: 366 mm","Weight: 10,9 kg","Other features","Power supply type: Passive PFC (115V/230V)","Power requirements: 100 127 / 200 240 VAC, 50/60 Hz, 6A / 3A","Modem: N","CD read speed: 48x","External drive bays: 2 external 3.5"" bays; 2 external 5.25"" bays","Internal drive bays: (2) 3.5-in","Network interface: Broadcom 5782 PCI LAN Controller","Power management: Operating Voltage Range: 90 – 132 / 180 – 264 VAC; Rated Voltage Range: 100 – 127 / 200 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 6A / 3A; Heat Dissipation: Typical 341 btu/hr (86 kg-cal/hr), Maximum 1575 btu/hr (397 kg-cal/hr; Power Supply Fan: 80mm variable speed; Energy Star Compliant; Blue Angel Compliant (<5w in S5-- Power Off); FEMP Standby Power Compliant (<2W in S5 – Power Off); Power Consumption in ES Mode - Suspend to RAM (S3) (Instantly Available PC): 2.5W to 3W","Ports & interfaces","I/O ports: 6 USB 2.0, 1 standard serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out; Front I/O: 2 USB 2.0, headphone and microphone","Other features","Non-operating relative humidity (non-condensing): 5 - 95%","Video adapter, bus: PCI","Video adapter features: 3D/2D Controller: Microsoft DirectX 9 based with support for Pixel Shader 2.0, 4:1 anisotropic filtering, Gaussian texture filtering, shadow maps, volumetric textures, double-sided stencil buffers, and 4 pixel pipes;Integrated VGA Controller; Integrated 400 MHz RAMDAC; 333 MHz Controller Clock Speed; Overlay Planes: Single overlay support with 5x3 filtering; Maximum Color Depth: 32 bits/pixel; Maximum Vertical Refresh Rate 85 Hz at up to 1920x1440, 75Hz at 2048x1536, varies with mode and configuration.","Storage drive controller: Serial ATA/100","Memory upgrade: 4 GB","Video card resolution: Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 75 Hz at 2048x1536","Acoustic power emissions: IDLE (Fixed disk drive spinning): LWAd = 4.0 Bels; FIXED DISK (Random write): LWAd = 4.4 Bels; FILE COPY (HD to Floppy Disk): LWAd = 4.3 Bels; CD-ROM (Sequential Reads): LWAd = 5.5 Bels","Acoustic pressure emissions: 43 dB","Available LAN drivers: Microsoft Windows NT 4.0, Microsoft Windows 98, Microsoft 2000, Microsoft XP, Linux 2.2, Linux 2.4","Cache external: 1024 KB","Flexible disk drive: Internal/External","Internal drives: 40 GB","Diskette drive memory: 1,44 MB","Internal drive bays: (2) 3.5-in","Expansion slots: 2 full length, full height PCI slots; 1 full height (Normal Pinout) PCI Express x16 slot; 1 full-height (4.2""), length (13.4"") PCI Express x1","Model availability: Built to order, allow at least 2-3 weeks"