"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11" "","","12451","","Cisco","WS-X6K-S2-MSFC2=","12451","","Network Switch Components","920","","","SPARE SUPERVISOR 2","20190404035620","ICECAT","1","12729","http://images.icecat.biz/img/norm/high/12451-9008.jpg","200x150","http://images.icecat.biz/img/norm/low/12451-9008.jpg","http://images.icecat.biz/img/gallery_mediums/img_12451_medium_1480670907_4619_2323.jpg","http://images.icecat.biz/thumbs/12451.jpg","","","Cisco SPARE SUPERVISOR 2 network switch component","SPARE SUPERVISOR 2 W MSFC2 IN (NMS)","Cisco SPARE SUPERVISOR 2, 1 Gbit/s, Gigabit Ethernet, Wired, IEEE 802.3z, IEEE 802.1Q, 379 x 403 x 40 mm","Cisco SPARE SUPERVISOR 2. Data transfer rate: 1 Gbit/s, Data link protocols: Gigabit Ethernet, Connectivity technology: Wired. Dimensions (WxDxH): 379 x 403 x 40 mm","The Catalyst 6500 Supervisor Engine 2 provides all of the features of the Supervisor 1A Engine and, in addition it provides an interface to the Switch Fabric Module and added features including:\r\n\r\n• Support for Cross-bar fabric-enabled cards that scale bandwidth to 256 Gbps \r\n• Support for Cisco Express Forwarding (CEF)-based architecture that enables distributed forwarding \r\n• Support for video streaming applications via multicast replication in hardware \r\n• Enhanced QoS features.","http://images.icecat.biz/img/norm/high/12451-9008.jpg","200x150","","","","","","","","","","Features","Internal: Y","Network","Data transfer rate: 1 Gbit/s","Data link protocols: Gigabit Ethernet","Connectivity technology: Wired","Compliance industry standards: IEEE 802.3z, IEEE 802.1Q","Weight & dimensions","Dimensions (WxDxH): 379 x 403 x 40 mm","Ports & interfaces","Expansion slots: 2"