"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","124469","","BenQ","99.B5N15.0F2","124469","","Optical Disc Drives","214","","","DW1610 Int Ret","20190404043509","ICECAT","1","13979","https://images.icecat.biz/img/norm/high/124469.jpg","277x219","https://images.icecat.biz/img/norm/low/124469.jpg","https://images.icecat.biz/img/gallery_mediums/img_124469_medium_1480684108_5864_2323.jpg","https://images.icecat.biz/thumbs/124469.jpg","","","BenQ DW1610 Int Ret optical disc drive Internal","DW1610 Int Ret","BenQ DW1610 Int Ret, 2 MB, 40x, 24x, 40x, 8 - 80%, 5 - 45 °C","BenQ DW1610 Int Ret. Drive device, buffer size: 2 MB. CD write speed: 40x, CD rewrite speed: 24x. CD read speed: 40x. Weight: 1 kg. Power requirements: DC 5V +/- 5%, 0.8A Max, DC12V+/- 10%, 1.9A Max, Media types supported: DVD: DVD SL, DVD+R (V.1.0), DVD+RW (Ver.1.1), DVD-R (Read Only), DVD-RW (Read Only). CD:CD-DA,..., Write methods: Disc-at-once, Track-at-once, Multi-session, Packet writing, Raw writing, Direct Over write, Test...","Unprecedented, Fast DVD Recording Speed \r\nWith BenQ DW1610, recording a full 4.7GB DVD+R disc takes only 6 minutes !! The BenQ DW1610 also brings you the fastest DVD-R recording speed at 12x, which allows you to record a full 4.7GB DVD-R disc in 6 and 1/2 minutes. \r\nOver-Speed Burning 8x Media at 12x or Higher Speed \r\nWrite Right Technologies \r\nWOPC + BLER OPC \r\nTilt Control \r\nSliding Cone Mechanism \r\nBlack-Colored Tray","https://images.icecat.biz/img/norm/high/124469.jpg","277x219","","","","","","","","","","Design","Internal: Yes","Performance","Drive device, buffer size: 2 MB","Writing speed","CD write speed: 40x","CD rewrite speed: 24x","Reading speed","CD read speed: 40x","Operational conditions","Operating relative humidity (H-H): 8 - 80%","Operating temperature (T-T): 5 - 45 °C","Storage temperature (T-T): -40 - 60 °C","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Weight: 1 kg","Other features","Power requirements: DC 5V +/- 5%, 0.8A Max, DC12V+/- 10%, 1.9A Max","Media types supported: DVD: DVD SL, DVD+R (V.1.0), DVD+RW (Ver.1.1), DVD-R (Read Only), DVD-RW (Read Only). CD:CD-DA, CD-ROM XA, CD-R CD-RW, Bootable CD, Photo CD, Video CD, Super Video CD, CD-Extra, Mixed-mode CD, CD-Text, CD-Graphics","Write methods: Disc-at-once, Track-at-once, Multi-session, Packet writing, Raw writing, Direct Over write, Test Write","Dimensions (WxDxH): 146 x 198 x 42 mm","Minimum RAM: 128 MB","Minimum processor: Pentium III 550MHz","Minimum storage drive space: 100 GB","Compatible operating systems: Windows 98/ME/NT4.x/2000/XP","Writing speed","DVD write speed: 16x","DVD rewrite speed: 4x","Reading speed","DVD read speed: 16x"