"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8" "","","12374","","D-Link","DFE-680TX","12374","","Network Cards","182","","","DFE-680TX F+ENet Cardbus RJ45 32bit","20190404035618","ICECAT","1","35013","https://images.icecat.biz/img/norm/high/12374.jpg","337x300","https://images.icecat.biz/img/norm/low/12374.jpg","https://images.icecat.biz/img/gallery_mediums/img_12374_medium_1480670897_433_2323.jpg","https://images.icecat.biz/thumbs/12374.jpg","","","D-Link DFE-680TX F+ENet Cardbus RJ45 32bit","D-Link DFE-680TX 32-bit 10/100Mbps CardBus Card","D-Link DFE-680TX F+ENet Cardbus RJ45 32bit, CardBus","D-Link DFE-680TX F+ENet Cardbus RJ45 32bit. Host interface: CardBus","D-Link’s DFE-680TX is a 32Bit high-performance dual speed CardBus 10/100 Ethernet /Fast Ethernet adapter with a Media Coupler enabling connection for notebook and laptop computers. The DFE-680TX is targeted at users of notebook or laptop computers.\r\n\r\nThe DFE-680TX combines 32-bit Bus Mastering performance with WOL (Wake-on-Lan) and advance functions, complying with ACPI specification; this adapter provides management function for power saving when not operating. The DFE-680TX utilizes Nway (Auto-Negotiation) for dynamic speed adjustment for 10BASE-T and 100BASE-TX for speeds of 20Mbps/200Mbps in full duplex mode. \r\n\r\nThe DFE-680TX dual-speed 10/100 Mbps feature adheres to IEEE 802.3 and IEEE 802.3u, which specify 10BASE-T and 100BASETX Ethernet technology. Simple plug-and-play enables ease of installation, in addition to Hot Swapping capabilities for card detection while operating system is initialized.","https://images.icecat.biz/img/norm/high/12374.jpg","337x300","","","","","","","","","","Ports & interfaces","Host interface: CardBus","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Other features","Dimensions (WxDxH): 54 x 85 x 5 mm","Data transfer rate: 0,0097 Gbit/s"