"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","123535","","NETGEAR","GS116GE","123535","0606449035001|606449035001","Network Switches","258","","","GS116","20231211160237","ICECAT","1","596233","https://images.icecat.biz/img/gallery/123535_7205263488.jpg","750x500","https://images.icecat.biz/img/gallery_lows/123535_7205263488.jpg","https://images.icecat.biz/img/gallery_mediums/123535_7205263488.jpg","https://images.icecat.biz/img/gallery_thumbs/123535_7205263488.jpg","","","NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Grey","16-Port 100/1000 Mbps Gigabit Switch","NETGEAR GS116, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex","NETGEAR GS116. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p. DC input voltage: 12 V","The GS105, GS108 & GS116 Gigabit Ethernet Switches are equipped with 10/100/1000 Mbps ports giving your small or growing business network the capacity to handle huge workloads.\r\n\r\n- Moves very large files instantly across your network\r\n- 10 x faster than standard Fast Ethernet (10/100)\r\n- Full duplex, providing up to 2000 Mbps on each port\r\n- Auto-sensing on each port detects at the best network speed (10, 100 or 1000)\r\n- Auto Uplink™ technology auto adjusts for different types of Ethernet cable\r\n- The compact, sturdy metal case fits easily on a desk or mounts on a wall\r\n\r\nGigabit Ethernet Connectivity\r\n\r\nThe GS105, GS108 and GS116 unmanaged desktop switches are standards based for easy integration of Ethernet (10 Mbps), Fast Ethernet (100 Mbps) and Gigabit Ethernet (1000 Mbps) devices. These Switches feature 5, 8 or 16 ports. Every port of the GS105, GS108 and GS116 automatically senses the right speed and full/half duplex mode, and Auto Uplink technology automatically adjusts for straight-through or crossover cables.\r\n \r\nEasy to Use\r\n\r\nWith NETGEAR's GS105, GS108 and GS116 desktop switches, you can take gigabit to the desktop in minutes, just plug and play! Once connected, these switches provide you a powerful, high-speed network.\r\n \r\nValue for Money\r\n\r\nThe GS105, GS108 and GS116 are affordable Gigabit switches giving your network the capacity to handle heavy workloads and move very large files across your small business network instantly and easily.","https://images.icecat.biz/img/gallery/123535_7205263488.jpg|https://images.icecat.biz/img/gallery/123535_0402933452.jpg","750x500|5616x3744","|","","","","","","","","","","","Management features","Switch type: Unmanaged","Quality of Service (QoS) support: Yes","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 16","Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000)","Network","Networking standards: IEEE 802.1p","10G support: No","Full duplex: Yes","Flow control support: Yes","Data transmission","MAC address table: 8000 entries","Switching capacity: 32 Gbit/s","Maximum data transfer rate: 1 Gbit/s","Design","Stackable: Yes","Product colour: Grey","Power","Power source: DC","DC input voltage: 12 V","Power consumption (typical): 25 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 10 - 95%","Weight & dimensions","Width: 285 mm","Depth: 103 mm","Height: 27 mm","Weight: 1.08 kg","Logistics data","Harmonized System (HS) code: 85176990","Other features","Data transfer rate: 1000 Mbit/s","Dimensions (WxDxH): 285 x 103 x 27 mm"