"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","123317","","Freecom","23689","123317","","Backup Storage Devices","215","TapeWare AIT","","TapeWare AIT-700i SCSI","20221021101432","ICECAT","1","26048","https://images.icecat.biz/img/norm/high/123317-887.jpg","283x252","https://images.icecat.biz/img/norm/low/123317-887.jpg","https://images.icecat.biz/img/gallery_mediums/img_123317_medium_1480683861_0759_2323.jpg","https://images.icecat.biz/thumbs/123317.jpg","","","Freecom TapeWare AIT -700i SCSI Storage drive Tape Cartridge 100 GB","TapeWare AIT-700i Internal Kit 5,25"" HH SCSI, AIT-3, 100-260GB","Freecom TapeWare AIT -700i SCSI, Storage drive, Tape Cartridge, Ultra 160 SCSI LVD/-SE, 2.6:1, AIT, 27000 ms","Freecom TapeWare AIT -700i SCSI. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 160 SCSI LVD/-SE. Native capacity: 100 GB, Compressed capacity: 260 GB, Drive device, buffer size: 32 MB. Burst transfer rate: 160 MB/s, Drive device speed: 6400 RPM. Power requirements: 5/12V DC, Power consumption (typical): 14 W. Weight: 2.31 lbs (1.05 kg)","High capacity, high performance\r\nThis model available at 260GB using compact 8mm data cartridges. Helical scan technology increases data recording density, while offering fast data transfer rates of up to 32.2 MB/s (2.6:1 compression).\r\n\r\nATAPI Interface\r\nWith an industry standard SCSI-LVD interface, TapeWare AIT drives can be easily installed in most standard computer systems.\r\n\r\nHigh reliability\r\nFreecom TapeWare AIT tape drives incorporate a redesigned head geometry, reducing head/tape pressure and delivering up to 50,000 hours of head life. The built-in Super Head CleanerTM mechanism results in an industry leading MTBF rating of 400,000 POH (100% duty cycle).\r\n\r\nReduced periodic maintenance\r\nTapeWare AIT drives use Advanced Metal Evaporated (AME) media, which conains pure evaporated cobalt and is sealed with a super-durable Diamond-Like Carbon (DLC) coating. In addition, AIT drives incorporate a Super Head Cleaner mechanism that is activated automatically when tape errors approach a certain threshold. Together, the AME media and Super Head CleanerTM mechanism result in extraordinary reliability and virtually eliminate the need for periodic cleaning.\r\n\r\nIncluding:\r\n- White & Black Frontbezel;\r\n- TapeWare XE Software.","https://images.icecat.biz/img/norm/high/123317-887.jpg","283x252","","","","","","","","","","Performance","Product type: Storage drive","Media type: Tape Cartridge","Interface: Ultra 160 SCSI LVD/-SE","Internal: Yes","Compression ratio: 2.6:1","Data storage type: AIT","Access time: 27000 ms","Mean time between failures (MTBF): 40000 h","Tape durability: 30000 pass(es)","Read/write head life: 50000 h","Bundled software: TapeWare XE software\n","Storage","Native capacity: 100 GB","Compressed capacity: 260 GB","Drive device, buffer size: 32 MB","Media types supported: AIT-1 (25/35 GB), AIT-2 (36/50 GB), AIT-3 (100 GB)","Recording density: 116 kbit/inch","Data transmission","Burst transfer rate: 160 MB/s","Drive device speed: 6400 RPM","Power","Power requirements: 5/12V DC","Power consumption (typical): 14 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Weight: 2.31 lbs (1.05 kg)","Other features","Dimensions (WxDxH): 5.75 x 6.1 x 1.62"" (146 x 155 x 41.2 mm)","I/O ports: 68-pin HD","Dimensions (W x D x H) (imperial): 3.5","Sustained data rate: 32.2 MB/s"