"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","123280","","NETGEAR","DG834GFS","123280","","Wireless Routers","3982","","","DG834G","20240307153452","ICECAT","1","148589","https://images.icecat.biz/img/norm/high/72103-1628.jpg","200x127","https://images.icecat.biz/img/norm/low/72103-1628.jpg","https://images.icecat.biz/img/gallery_mediums/img_72103_medium_1480678020_4033_2323.jpg","https://images.icecat.biz/thumbs/72103.jpg","","","NETGEAR DG834G wireless router","DG834G - combines modem, router, switch, 802.11g access point, and SPI true firewall","NETGEAR DG834G, CCK, DBPSK, DQPSK, QPSK, NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs, Intrusion logging and Reporting, 0 - 40 °C, 600 g, Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux","NETGEAR DG834G. Modulation: CCK, DBPSK, DQPSK, QPSK. VPN support: NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs. Firewall security: Intrusion logging and Reporting. Weight: 600 g. Compatible operating systems: Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux, Dimensions (WxDxH): 255 x 169 x 34 mm, Power requirements: 15VAC 1.0A","Combines modem, router, switch, 802.11g access point, and SPI true firewall\r\nUp to 5 times faster than 802.11b\r\nTrue Firewall with Stateful Packet Inspection (SPI) & Intrusion Control, Denial of Service (DoS), Virtual Private Network (VPN) pass-through\r\nSmart Wizard detects/connects to your ISP\r\nWorks with both 802.11g & 802.11b\r\n\r\nWireless or Wired Instant Broadband Access with Internet Sharing\r\nThis 802.11g wireless router adds considerable power and flexibility to your network. Five products in one, it combines an ADSL modem, router, 10/100 LAN switch, 802.11g access point, and SPI True Firewall. It gives you untethered continuous connectivity to your network resources and the Internet, and allows you to share your broadband access with all of your networked computers wireless or with wires using Ethernet cables. Featuring high-speed 802.11g wireless capability – up to five times faster than 802.11b – it allows you to download large files, videoconference, and distribute and play high-quality digital movies, photos, and MP3s in the blink of an eye. Simple to use, it plugs directly into your ADSL line. An integrated switch lets you directly connect four computers or any combination of four computers, access points or printers. Setup couldn’t be easier – NETGEAR’s Smart Wizard install assistant and on-screen help guide you through each step. The Smart Wizard automatically detects and makes the best connection to your ISP. True Firewall protects your network with business-class security against intruders, including logs and alerts of break-in attempts, while VPN pass-through makes it safe to connect to your business network from home or office. The contemporary, sleek design of this unit suits your home or office. Future upgrades to firmware can be obtained via the Internet.\r\n\r\nFaster Than Ever\r\nThe DG834G gives you instant connectivity with or without wires, and works with your existing 802.11b devices as well as your new 54 Mbps 802.11g devices. A built-in ADSL modem furnishes direct, always-on Internet connectivity and multi-user access sharing at speeds up to 140 times faster than dial-up. This powerful router distributes MP3s, digital movies and photos with ultra-fast 10/100 switched LAN ports capable of speeds of 200 Mbps, and shares a single IP address with up to 253 users. And, it boasts double the memory and a 50% faster CPU than many popular routers.\r\n\r\nHassle Free\r\nNo need for a separate modem – this connects directly into your ADSL line. Built-in Port Forwarding settings, Universal Plug and Play (UPnP™) and Virtual Private Network (VPN) pass-through make it simple to play Internet games, send instant messages, and host Internet services. User interface matches your local language (English, French, German or Italian). It supports PCs, Macintosh®, and virtually all Ethernet devices, and comes with a free Ethernet cable for connecting your first computer.\r\n\r\nSecure\r\nTrue Firewall using Stateful Packet Inspection (SPI) and Intrusion Control features Denial of Service protection from hacker attacks, while VPN (Virtual Private Network) pass-through permits secure access to your office or corporate network and enables you to host VPN services. Content filtering lets you control access to inappropriate web sites and limit usage by time of day. Logs browsing activities and provides optional e-mail alerts so you can monitor access. DMZ support allows unrestricted access from the Internet to one computer (for hosting web services).","https://images.icecat.biz/img/norm/high/72103-1628.jpg","200x127","","","","","","","","","","Wireless Lan Features","Modulation: CCK, DBPSK, DQPSK, QPSK","Network","VPN support: NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs","Security","Firewall security: Intrusion logging and Reporting","Stateful Packet Inspection (SPI): Yes","DoS attack prevention: Yes","Operational Conditions","Operating temperature range (T-T): 0 - 40 °C","Weight & Dimensions","Weight: 600 g","Other features","Compatible operating systems: Windows 98, Me, NT, 2000, XP, Mac OS,\nNetWare, UNIX, or Linux","Dimensions (WxDxH): 255 x 169 x 34 mm","Power requirements: 15VAC 1.0A","Minimum system requirements: ADSL Internet service\nEthernet connection (adapter and cable) for each PC\n2.4 GHz wireless adapter or Ethernet adapter and cable for each computer\nTCP/IP Networking software (Windows 98,\nMe, NT, 2000, XP, NetWare, UNIX, Linux )\nInternet Explorer 5.0 or Netscape 4.7 or higher","Maximum data transfer rate: 0.054 Gbit/s","Frequency range: 2.412 ~ 2.484 GHz","Data transfer rate: 54 Mbit/s","I/O ports: LAN: Four (4) 10/100 Mbps auto-sensing, Auto Uplink RJ-45 \n802.11g access point\nWAN: ADSL RJ-11, T1.413, G.DMT, G.Lite, ITU Annex A; Annex B version is DG834GB","Non-operating relative humidity (non-condensing): 90"