"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","122348","","Acer","91.QHA6H.TC8","122348","","PCs/Workstations","153","","","Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul","20240307153452","ICECAT","1","16984","https://images.icecat.biz/img/norm/high/98929-4309.jpg","92x120","https://images.icecat.biz/img/norm/low/98929-4309.jpg","https://images.icecat.biz/img/gallery_mediums/img_98929_medium_1480681141_797_2323.jpg","https://images.icecat.biz/thumbs/98929.jpg","","","Acer Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul AMD Athlon 0.5 GB DDR-SDRAM AMD Radeon 9600 PC","Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Multi DVD16xATI 9600 128MB modem memreader US Intl.PS/2 keyb scroll mouse Pinnacle TV MC RC","Acer Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul, 2 GHz, AMD Athlon, 0.5 GB, DDR-SDRAM, 160 GB","Acer Aspire T130 AMD Athlon64 3200+ XPH NL FR UK 512MB DDR 160GB DVD-RW Mul. Processor frequency: 2 GHz, Processor family: AMD Athlon. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon 9600. Product type: PC","AMD Athlon™ 64 processor :\r\n- SIS 755 + 964L chipset .\r\n- Integrated LAN .\r\n- Integrated audio .\r\n- A selection of high-speed hard disc drives, starting from 80 GB. \r\n- Comprehensive testing and certification. \r\n-Four USB 2.0 ports (2 front) .\r\n-3.5"" floppy disc drive .\r\n- Choice of CD-ROM, DVD-ROM, CD-RW, DVD/CD-RW combo drive, DVD-Dual, or SuperMultiPlus, \r\n- Optional 7-in-1 card reader .","https://images.icecat.biz/img/norm/high/98929-4309.jpg","92x120","","","","","","","","","","","","Processor","Processor family: AMD Athlon","Processor manufacturer: AMD","Processor frequency: 2 GHz","Memory","Internal memory: 0.5 GB","Maximum internal memory: 4 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 160 GB","HDD speed: 7200 RPM","Graphics","Discrete graphics card model: AMD Radeon 9600","Maximum graphics card memory: 0.128 GB","Network","Modem speed: Y","Performance","Product type: PC","Audio system: Audio with 16-bit Sound Blaster compatibility/Speakers: 2x, volume control, (1x USB port used for power)","Software","Compatible operating systems: Microsoft Windows XP-Home Edition Multilingual preload (NL/FR/UK), Multilangual recovery CD (NL/FR/EN)\nMS Works","Bundled software: Microsoft Works, Norton Anti-Virus 2003 (90days), \nAdobe Acrobat reader 5.0, Cyberlink Power DVD, \nNTI CD-Maker Gold, Cyberlink Power VCR II, Aspire media player skin, Aspire theme \n","Certificates","Certification: PC2001, NSTL Y2K, EnergyStar, CE, CB, UL, CCEE, FCC, CE, BSMI\n","Weight & dimensions","Width: 7.09"" (180 mm)","Depth: 16.5"" (420 mm)","Height: 14.7"" (373 mm)","Other features","Power supply type: 180W","Display: N","Networking features: Integrated LAN 10/100 for DSL&Cable connection","Interface: 6-in-1 Media Reader (on front), memory stick, CF1, CF2, Smart Media, Headphone/speaker jack (front and rear), Microphone/line-in jack (front and rear)Line-out jack (rear) / 6x USB 2.0 (2 in front / 4 on the back), 2x IEEE1394 FireWire (1 front/ 1 back) Slots: 3x PCI (2 free slots); 1xAGP (4x / 8x) (used)","Ports & interfaces","I/O ports: 6-in-1 memory card reader for Sony Memory Stick PROTM, CompactFlashTM Type I, CompactFlashTM Type II, SmartMedia, Secure Digital (SD), and MultiMediaCard (MMC) (front, optional) \nFour USB 2.0 ports (two front) \nTwo IEEE 1394 ports (front 4-pin optional, rear 6-pin) \nHeadphone and microphone jacks (front) \nLine-in and line-out jacks","Other features","Slot type: 3x PCI (2 free slots); 1xAGP (4x / 8x) (used) 1x serial port, 1x parallel port, 1x line in/out and mic in front"