"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52" "","","122341","","Acer","LX.T4105.065","122341","","Laptops","151","","","TRAVELMATE 6003LMI PMCNT1.6","20240307153452","ICECAT","1","55911","https://images.icecat.biz/img/norm/high/107916-3227.jpg","200x174","https://images.icecat.biz/img/norm/low/107916-3227.jpg","https://images.icecat.biz/img/gallery_mediums/img_107916_medium_1480681906_8845_2323.jpg","https://images.icecat.biz/thumbs/107916.jpg","","","Acer TRAVELMATE 6003LMI PMCNT1.6 38,1 cm (15"") 0,5 GB 60 GB","TRAVELMATE 6003LMI PMCNT1.6 512MB 60GB 15SXGA DVD+ -RW WXP IN (CENTRI)","Acer TRAVELMATE 6003LMI PMCNT1.6, 1,6 GHz, 38,1 cm (15""), 1400 x 1050 pixels, 0,5 GB, 60 GB","Acer TRAVELMATE 6003LMI PMCNT1.6. Processor frequency: 1,6 GHz. Display diagonal: 38,1 cm (15""), Display resolution: 1400 x 1050 pixels. Internal memory: 0,5 GB. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Weight: 2,86 kg","-Performance in Demand… \r\n…Through Independence on Demand .\r\n-Independent Mobile Power .\r\n-Secure Communication and Connectivity Wherever You Are .\r\n-Controlled Security .\r\nThe TravelMate 6000 series is a stylish Centrino™ Notebook designed for mobile self-employed users and professionals from small and medium sized companies on the lookout for a slim and light desktop replacement with generous performance for challenging applications, prolonged battery life, flexible and far reaching communication and security facilities.","https://images.icecat.biz/img/norm/high/107916-3227.jpg","200x174","","","","","","","","","","Display","Display diagonal: 38,1 cm (15"")","Display resolution: 1400 x 1050 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1,6 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0,5 GB","Maximum internal memory: 2 GB","Storage","Total storage capacity: 60 GB","Optical drive type: DVD±RW","HDD speed: 4200 RPM","Graphics","Maximum graphics card memory: 0,064 GB","Audio","Audio system: MS Sound compatible, Audio system with two built-in speakers and microphone; SoundBlaster-Pro and MS-Sound compatible","Number of built-in speakers: 2","Optical drive","CD read speed: 24x","Network","Networking features: Integrated 10/100/1000 Ethernet","Performance","Motherboard chipset: Intel® 855GME","Software","Bundled software: Acer Notebook Manager, Acer Launch Manager; Norton AntiVirus (trial version);Adobe Acrobat Reader; CyberLink PowerDVD; NTI CD Maker","Battery","Battery life (max): 5 h","Certificates","Certification: Microsoft Windows XP, Mobile PC2001 compliant,ACPI 1.0b compliant, DMI 2.0 compliant, CCX compliant, WiFi compliant, LDCM 6.0 compliant","Weight & dimensions","Weight: 2,86 kg","Other features","Security features: TravelMate SmartCard solution, featuring: 2 x SmartCards and PlatinumSecret suite (PlatinumPAS, PlatinumSecure and PlatinumKey); Slot for Kensington lock;\nBIOS user and supervisor passwords","Dimensions (WxDxH): 332 x 280 x 36 mm","Display: LCD","Battery type: 65Wh Lithium-Ion","Compatible operating systems: Microsoft Windows XP Home Edition \n","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","DVD write speed: 4x","DVD rewrite speed: 4x","Ports & interfaces","I/O ports: 4 x USB 2.0 \n1 x Infrared (FIR) \n1 x VGA for external monitor \n1 x 32bit type II PCMIA CardBus slot \n1 x S-video out (NTSC/PAL) \n1 x IEEE 1394 port \n1 x RJ-11 jack \n1 x RJ-45 jack \n1 x SmartCard slot \n1 x speaker/ headphone/ line-out jack \n1 x microphone/ line-in jack \n1 x DC-in jack for AC adapter \n1 x DVI-Digital port \n1 x 4-in-1 card reader \n1 x 100-pin port replicator connector, Four USB 2.0 ports, IEEE 1394, Ethernet (RJ-45) port, Modem (RJ-11) port, external display (VGA) port, S Video/TV-out port, DVI-Digital port, Infrared (FIR) port, Type II","Keyboard","Keyboard type: Acer FineTouch: with a 5 curve, 84/85/88-key, international language support, inverted ""T"" cursor layout, 2.7 mm (minimum) key travelTouchpad with ergonomic buttons and 4-way integrated scroll keys; 12 function keys; 4 cursor keys; 2 Windows keys; hotkey controls; embedded numeric keypad;6 easy-launch buttons, including Internet browser, email (with LED for received mails), wireless, Bluetooth, and 2 user-programmable buttons.","Hard drive","Storage drive type: ATA-100 HDD with Anti-Shock Protection (DASP)"