"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20" "","","120336","","Fujitsu","S26361-F3038-L300","120336","","光盘驱动器","214","","","Traveller III DVD+/-RW t.b.v. notebooks","20221021101407","ICECAT","1","25235","https://images.icecat.biz/img/norm/high/120336.jpg","309x203","https://images.icecat.biz/img/norm/low/120336.jpg","https://images.icecat.biz/img/gallery_mediums/img_120336_medium_1480682787_2657_2323.jpg","https://images.icecat.biz/thumbs/120336.jpg","","","富士通 Traveller III DVD+/-RW t.b.v. notebooks 光盘驱动器","","富士通 Traveller III DVD+/-RW t.b.v. notebooks, USB 2.0, 16x, 8x, 24x, 130 毫秒, 8 - 80%","富士通 Traveller III DVD+/-RW t.b.v. notebooks. 接口: USB 2.0. CD写入速度: 16x, CD重写速度: 8x. CD读取速度: 24x. DVD 驱动器平均随机访问时间: 130 毫秒. 重量: 450 g","","https://images.icecat.biz/img/norm/high/120336.jpg","309x203","","","","","","","","","","设计","內置式: 不","性能","接口: USB 2.0","写入速度","CD写入速度: 16x","CD重写速度: 8x","读取速度","CD读取速度: 24x","存取时间","DVD 驱动器平均随机访问时间: 130 毫秒","环境条件","运行湿度范围(H-H): 8 - 80%","运行温度范围(T - T): 5 - 50 °C","重量和尺寸","重量: 450 g","其他功能","尺寸(宽 x 深 x 高): 144 x 146 x 17 mm","读取速度","DVD读取速度: 8x"