"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9" "","","118751","","Zyxel","200.0480","118751","","Wired Routers","244","","","PRESTIGE 480","20190610104105","ICECAT","","25716","https://images.icecat.biz/img/norm/high/118751-4089.jpg","183x90","https://images.icecat.biz/img/norm/low/118751-4089.jpg","https://images.icecat.biz/img/gallery_mediums/img_118751_medium_1480682638_0861_2323.jpg","https://images.icecat.biz/thumbs/118751.jpg","","","Zyxel PRESTIGE 480 wired router","Prestige 480 ISDN Router with 2 BRIs","Zyxel PRESTIGE 480, SNMP, RADIUS, PAP, CHAP, CLID, Two RJ-45 ports for ISDN connection, one RJ-45 for Ethernet LAN connection, DB9 RS232 port for..., 0,1 Gbit/s","Zyxel PRESTIGE 480. Management protocols: SNMP. Authentication method: RADIUS, PAP, CHAP, CLID. Standard connectivity: Two RJ-45 ports for ISDN connection, one RJ-45 for Ethernet LAN connection, DB9 RS232 port for..., Maximum data transfer rate: 0,1 Gbit/s"," Prestige 480 can bundle up to four B channels dynamically and simultaneously for Internet access with maximum speed of 256Kbps in any incoming / outgoing combination. Together with auto-sensing 10/100Mbps Ethernet interface, the Prestige 480 is ideally suited as an Internet access router for various network applications, such as Internet Access, LAN-to-LAN connection and remote access services and dial-in server for a small / medium business.\r\n\r\nFeatures\r\n\r\nISDN Network Compatibility\r\n- Dual ISDN BRI (Basic Rate Interface)\r\n- Standard S/T interface\r\n- For Europe and Asia: Supports DSS1*\r\n- ISDN leased line capability with 64Kbps or 128Kbps transmission rate\r\n\r\nInternet Access\r\n- Nailed-up connection to simulate leased line functionality\r\n- Dial-on-Demand\r\n- Bandwidth-on-Demand allocates bandwidth when needed.\r\n- SUA(Single User Account)/NAT(Network Address Translation) enables multiple workstations on the LAN to access the Internet for the cost of a single ISP account.\r\n- Hi/fn (Stac LZS) compression and compression control protocol support\r\n- DNS Proxy supports IPCP (IP Control Protocol) extension to get DNS (Domain Name System) server addresses and reply automatically to client DNS requests.\r\n- PPP(Point-to-Point protocol)/MP(Multilink Protocol) allows bundling of up to four B-channels for maximum speed of 256Kbps.\r\n- BACP/BAP support manages the number of links in multilink bundles.\r\n- Mega Bundle supports bundle of four links where Prestige calls a second ISP when the traffic exceeds a certain threshold and split the traffic between the various connections.\r\n\r\nRemote Access\r\n- Dial-up support for network access via ISDN\r\n- Up to four simultaneous connections from different locations\r\n- Remote users can run Windows 95/98/NT or any PPP package.\r\n- IP Policy Routing (IPPR) can override the default routing behavior and forward packets based on the policies defined by the network administrator\r\n- NetCAPI allows G3/G4 FAX transmission, Euro File Transfer, Autoanswer host and Telephony over the LAN\r\n\r\nNetwork Protocols\r\n- IP and IPX multi-protocol routing\r\n- Transparent bridging\r\n10M/100M auto-sensing Fast Ethernet LAN connection\r\n- IP Alias feature allows your Prestige to have extra IP addresses that maybe in completely different networks.\r\n- RIP-1 and RIP-2 support\r\n- PPTP Virtual Private Network over SUA/NAT\r\n- Compatible with Ascend, Cisco and other routers\r\n\r\nNetwork Management\r\n- Windows-based configurator software for quick configuration\r\n- Menu driven user interface for easy network management\r\n- Local and remote console management\r\n- TFTP/FTP firmware upgrade, backup and restore\r\n- DHCP(Dynamic Host Configuration Protocol) server automatically assigns IP addresses to Windows 95/98/NT and other systems that support DHCP client\r\n- Integrated SNMP support for remote network management\r\n- Call Detail Records feature provides efficient tracking of incoming and outgoing calls\r\n- Call Control Management: Blacklist, Call Budget, and Call History\r\n- RADIUS accounting offers user log on and off information\r\n\r\nRobust Security Features\r\n- PAP (Password Authentication Protocol)\r\n- CHAP(Challenge Handshake Authentication Protocol)\r\n- Microsoft CHAP\r\n- CLID(Calling Line Identification) support\r\n- Call-Back with password protection\r\n- Packet Filtering for controlled access to and from your network\r\n- RADIUS support for centralized management of dial-in users database","https://images.icecat.biz/img/norm/high/118751-4089.jpg","183x90","","","","","","","","","","Network","Full duplex: Yes","Protocols","Management protocols: SNMP","Security","Authentication method: RADIUS, PAP, CHAP, CLID","Other features","Standard connectivity: Two RJ-45 ports for ISDN connection, one RJ-45 for Ethernet LAN connection, DB9 RS232 port for local configuration and management","Maximum data transfer rate: 0,1 Gbit/s"