"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11" "","","118542","","Neomounts","NS122","118542","","Video Splitters","1530","","","VGA video splitter, 2-port","20230921151814","ICECAT","1","217600","https://images.icecat.biz/img/norm/high/118542-Newstar.jpg","750x428","https://images.icecat.biz/img/norm/low/118542-Newstar.jpg","https://images.icecat.biz/img/norm/medium/118542-Newstar.jpg","https://images.icecat.biz/thumbs/118542.jpg","","","Neomounts VGA video splitter, 2-port","The NS122 is a 2-port VGA video splitter","Neomounts VGA video splitter, 2-port, VGA, 2x VGA, 2048 x 1536 pixels, 65 m, 400 MHz","Neomounts VGA video splitter, 2-port. Video port type: VGA, Video out: 2x VGA. Maximum resolution: 2048 x 1536 pixels, Maximum operating distance: 65 m, Bandwidth: 400 MHz","The NewStar NS122 is a high-end 2-port VGA video splitter that allows a PC to display multiple monitors simultaneously. \nThe splitter supports monitors with up to 350MHz of bandwidth allowing it to display images of 2048x1536 pixels. A built-in booster circuit allows the video signal to be extended up to 65 meters (200 ft.).\nThis product can be cascaded up to 128 screens.\nIt is perfect for presentations, classrooms, tradeshows, or in-store displays where the highest quality video on several monitors is needed.","https://images.icecat.biz/img/norm/high/118542-Newstar.jpg|https://images.icecat.biz/img/gallery/118542-Newstar-Newstar-NS122-245-1.jpg|https://images.icecat.biz/img/gallery/118542-Newstar-Newstar-NS122-302-1.jpg","750x428|750x367|750x367","||","","","","","","","","","Ports & interfaces","Video ports quantity: 2","Video port type: VGA","Video out: 2x VGA","Features","Maximum resolution: 2048 x 1536 pixels","Maximum operating distance: 65 m","Bandwidth: 400 MHz","Easy to install: Yes","Packaging content","Manual: Yes"