"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40"
"","","1178104","","Overland-Tandberg","3101","1178104","","Backup Storage Devices","215","","","LTO-1 HH","20220531093456","ICECAT","1","64102","https://images.icecat.biz/img/norm/high/1178104-5779.jpg","160x160","https://images.icecat.biz/img/norm/low/1178104-5779.jpg","https://images.icecat.biz/img/gallery_mediums/img_1178104_medium_1480989329_1269_5647.jpg","https://images.icecat.biz/thumbs/1178104.jpg","","","Overland-Tandberg LTO-1 HH Storage drive Tape Cartridge 100 GB","LTO-1 HH Internal Drive, black, Symantec Backup Exec QS Single Server Edition, 1 data cartridge","Overland-Tandberg LTO-1 HH, Storage drive, Tape Cartridge, Ultra 160, 2:1, LTO, 76 ms","Overland-Tandberg LTO-1 HH. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 160. Native capacity: 100 GB, Compressed capacity: 200 GB, Drive device, buffer size: 64 MB. Backup rate compressed performance: 115 GB/h, Backup rate native performance: 57 GB/h, Sustained data transfer rate (compressed): 32 MB/s. Power requirements: 100-240 V, Power consumption (typical): 18 W, Power consumption (standby): 9 W. Product colour: Black"," - High performance for small and medium enterprises.\r\n - Capacity: 100/200 GB (native/compressed).\r\n - Transfer rates of up to 115.2 GB/Hr*.\r\n - Low power consumption: 9 W (sleeping mode) and 18 W (operating mode).\r\n - Patented Smart Gripper technology securely locks the media lead-pin avoiding malfunctions when loading the tape into the drive.\r\n\r\nTandberg's LTO-1 HH brings that enterprise-level performance to small and medium businesses at an affordable entry cost. The LTO-1 HH makes it easy for users to standardize on a tape technology that meets today's data capacity requirements and insures future growth potential. LTO's 6 generation roadmap, with 4 generations available today, makes it a clear choice for budget constrained small to medium businesses.\r\n\r\nTurnkey Solution\r\n\r\nThe Tandberg LTO-1 HH ships with Symantec’s Backup Exec QuickStart software, embedded media management for intelligent diagnostics and tape alerts, and comes with 3 years warranty and support.\r\n\r\nMedia Compatibility\r\n\r\nThe Tandberg LTO-1 HH is compatible with industry standard, multi-sourced LTO media. To achieve the best reliability, Tandberg LTO branded and qualified data cartridges are recommended. For more information on media compatibility, click here.\r\n\r\n*assumes 2:1 data compression.","https://images.icecat.biz/img/norm/high/1178104-5779.jpg","160x160","","","","","","","","","","Performance","Product type: Storage drive","Media type: Tape Cartridge","Interface: Ultra 160","Internal: Yes","Compression ratio: 2:1","Data storage type: LTO","Access time: 76 ms","Logical recording format: LTO1","Mean time between failures (MTBF): 250000 h","Bundled software: Symantec Backup Exec QS Single Server Edition","Compatible operating systems: Windows 2000","Certification: UL 1950, CSA C22.2 No.950, T","Storage","Native capacity: 100 GB","Compressed capacity: 200 GB","Drive device, buffer size: 64 MB","Data transmission","Backup rate compressed performance: 115 GB/h","Backup rate native performance: 57 GB/h","Sustained data transfer rate (compressed): 32 MB/s","Sustained data transfer rate (native): 16 MB/s","Power","Power requirements: 100-240 V","Power consumption (typical): 18 W","Power consumption (standby): 9 W","Features","Product colour: Black","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Storage temperature (T-T): -30 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Relative humidity: 10 - 95%","Weight & dimensions","Size (imperial): 13.3 cm (5.25"")","Weight: 1.4 kg","Other features","Dimensions (WxDxH): 146 x 214 x 41.3 mm","Data compression: SLDC (LTO)","Recommended media: LTO Ultrium 1"