"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13" "","","11757","","D-Link","DU-E100","11757","","Network Cards","182","","","Converter USB>FENet RJ45","20190404035608","ICECAT","1","44330","https://images.icecat.biz/img/norm/high/11757-9867.jpg","143x128","https://images.icecat.biz/img/norm/low/11757-9867.jpg","https://images.icecat.biz/img/gallery_mediums/img_11757_medium_1480670853_1306_2323.jpg","https://images.icecat.biz/thumbs/11757.jpg","","","D-Link Converter USB>FENet RJ45 100 Mbit/s","Converter USB>FENet RJ45","D-Link Converter USB>FENet RJ45, Wired, USB, 100 Mbit/s","D-Link Converter USB>FENet RJ45. Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 100 Mbit/s","The D-Link DU-E100 is an IEEE 802.3 and IEEE 802.3u 10/100 Mb dual Speed Ethernet Adapter specifically designed to plug into an available Universal Serial Bus USB port connecting to a desktop or laptop PC running Microsoft Windows 98.\r\n\r\nAs a USB device, the DU-E100 removes the need to take up an ISA, PCI, or PC Card slot to add LAN connectivity to a PC desktop or laptop computer. Installation and use are further simplified by living up to USB's out-of-the-box bus approach to connecting computer peripherals. Users will not need to open the case of their computer, nor will they be required to set IRQ's. The DSB-650TX will represent the simplest way to network using IEEE 802.3 standard Ethernet or IEEE 802.3u Fast Ethernet.\r\n\r\nThe DU-E100 relies upon the standard Winsock API protocol stack under the Windows98 operating systems. Directly utilizing an NDIS driver, the DU-E100 ensures compatibility with most network applications under the Windows environment. Automatic enumeration and resource management as defined under USB specification 1.0 ensure that the DU-E100 will install quickly and easily as a standard USB device.\r\n\r\nPower for the DU-E100 is provided directly by the USB bus, negating the need for an external power adapter. It can be plugged into any USB host or hub port that provides 500mA of current as defined in the USB specifications 1.0 and 1.1 as a high-powered USB device. The DU-E100 supports USB's energy saving suspend and resume functions to minimize power consumption.","https://images.icecat.biz/img/norm/high/11757-9867.jpg","143x128","","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB","Network","Maximum data transfer rate: 100 Mbit/s","Data link protocols: Ethernet, Fast Ethernet","Design","LED indicators: Power","System requirements","Compatible operating systems: Microsoft Windows XP, 2000, Me, 98 Second Edition","Other features","Compliance industry standards: IEEE 802.3, IEEE 802.3u","I/O ports: 1x 10Base-T/100Base-TX (RJ-45)\n1x USB Type B"