"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100" "","","11747429","","Philips","241P4QPYES/00","11747429","8712581617851","電腦平板顯示器","222","Brilliance","","241P4QPYES/00","20221021103210","ICECAT","1","179765","https://images.icecat.biz/img/gallery/img_11747429_high_1482439107_2406_3860.jpg","1299x1639","https://images.icecat.biz/img/gallery_lows/img_11747429_low_1482439109_4512_3860.jpg","https://images.icecat.biz/img/gallery_mediums/img_11747429_medium_1482439107_7386_3860.jpg","https://images.icecat.biz/img/gallery_thumbs/img_11747429_thumb_1482439110_9639_3860.jpg","","","飛利浦 Brilliance 241P4QPYES/00 LED display 61 cm (24"") 1920 x 1080 像素 Full HD 高解析度畫質 黑色","","飛利浦 Brilliance 241P4QPYES/00, 61 cm (24""), 1920 x 1080 像素, Full HD 高解析度畫質, LED, 6 毫秒, 黑色","飛利浦 Brilliance 241P4QPYES/00. 顯示器尺寸(對角長): 61 cm (24""), 顯示器解析度: 1920 x 1080 像素, HD 類型: Full HD 高解析度畫質, 顯示器技術: LED. 顯示器: LED. 回應時間: 6 毫秒, 原機長寬比: 16:9, 水平可視角: 178°, 垂直可視角: 178°. 內建喇叭. USB 集線器版本: 2.0. VESA 安裝支架. 產品色彩: 黑色","","https://images.icecat.biz/img/gallery/img_11747429_high_1482439107_2406_3860.jpg","1299x1639","","","","","","","","","","顯示器","顯示器尺寸(對角長): 61 cm (24"")","顯示器解析度: 1920 x 1080 像素","原機長寬比: 16:9","顯示器技術: LED","觸控式感應螢幕: 不","HD 類型: Full HD 高解析度畫質","面板類型: MVA","對比度(典型值): 5000:1","顯示器色彩數: 1,678萬色","背光類型: W-LED","顯示亮度(典型值): 250 cd/m²","回應時間: 6 毫秒","支援圖像解析度: 1920 x 1080 (HD 1080)","長寬比: 16:9","對比度(動態): 20000000:1","水平可視角: 178°","垂直可視角: 178°","點距: 0.276 x 0.276 mm","水平可視尺寸: 53.1 cm","垂直可視尺寸: 29.9 cm","數位水平頻率: 30 - 83 kHz","數位垂直頻率: 56 - 75 Hz","綠同步(SOG): 是","RGB色彩空間: sRGB 標準紅綠藍色彩空間","相容3D: 不","分離 H / V同步: 是","性能","支援Windows作業系統: 是","支援Mac作業系統: 是","多媒體","內建喇叭: 是","喇叭數量: 2","RMS的額定功率: 3 W","設計","產品色彩: 黑色","安全: RoHS","認證: BSMI, CE Mark, FCC B, GOST, SASO, SEMKO, TUV Ergo, TUV/GS, TCO 5.2, UL/cUL, WEEE","連接埠及介面","USB 集線器版本: 2.0","USB Type-A 下行連接埠數量: 4","VGA(D-SUB)連接埠數量: 1","DVI-D接口數: 1","DisplayPort 數量: 1","耳機輸出端口: 1","耳機連接插孔: 3.5 mm","電腦音訊輸入: 是","HDCP 相容: 是","AC(電源)輸入: 是","人體工學","VESA 安裝支架: 是","線纜鎖插槽: 是","面板固定介面: 100 x 100 mm","筆電安全鎖插槽類型: Kensington","高度調節: 13 cm","樞軸: 是","樞軸旋轉: 0 - 90°","旋轉角度: -65 - 65°","傾斜角範圍: -5 - 20°","螢幕顯示(OSD): 是","螢幕顯示語言: 簡體中文, 德文, 英文, 西班牙文, 法文, 義大利, 葡萄牙文, 俄文","螢幕顯示(OSD)語言選單設定: 8","即插即用: 是","LED指示燈: 電力指示","能源管理","功率消耗(一般操作): 23.4 W","功率消耗(待機): 0.1 W","功耗(節能): 15 W","交流電(AC)輸入電壓: 100 - 240 V","交流電(AC)輸入頻率: 50 - 60 Hz","操作條件","作業溫度範圍(T - T): 0 - 40 °C","儲存溫度範圍(T - T): -20 - 60 °C","作業相對濕度範圍(H-H): 20 - 80%","重量及尺寸","寬度(含底座支架): 565 mm","深度(含底座支架): 220 mm","高度(含底座支架): 518 mm","重量(含支架): 6.35 kg","寬度(不含底座支架): 565 mm","深度(不含底座支架): 55 mm","高度 (不含支架): 352 mm","重量 (不含支架): 4.2 kg","包裝資料","包裝寬度: 605 mm","包裝深度: 252 mm","包裝高度: 442 mm","包裝重量: 8.8 kg","永續性","永續性證書: EPEAT Gold, 能源之星","其他功能","顯示器: LED","ON / OFF開關: 是","整合TV調頻器: 不","最大解析度: 1920 x 1080 像素","音量控制: 數位","含產品數量: 1 pc(s)","支援裝配位置: 水平/垂直","螢幕保護功能: 是","平均無故障時間(MTBF): 30000 小時"