"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","11395","","Lexmark","16M0064","11395","","Inkjet Printers","234","","","Inkjet Z55 3600x1200dpi 17 13 ppm","20201125152412","ICECAT","1","54301","https://images.icecat.biz/img/norm/high/11395-5535.jpg","300x281","https://images.icecat.biz/img/norm/low/11395-5535.jpg","https://images.icecat.biz/img/gallery_mediums/img_11395_medium_1480670816_7735_2323.jpg","https://images.icecat.biz/thumbs/11395.jpg","","","Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm inkjet printer Color A4","zw kl 2 tanks Parallel USB","Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm, Color, 3600 x 1200 DPI, 2, A4, 17 ppm","Lexmark Inkjet Z55 3600x1200dpi 17 13 ppm. Color, Number of print cartridges: 2. Maximum resolution: 3600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 17 ppm","Ideal combination of precision and printing speed with the dynamic variable drop size (starting at 3 pL) : small drops for fine detail, large drops for fast coverage. Fast and accurate cartridge replacement with automatic cartridge alignment. Paper type sensor for automatic paper type detection and automatic driver settings.","https://images.icecat.biz/img/norm/high/11395-5535.jpg","300x281","","","","","","","","","","Features","Color: Yes","Number of print cartridges: 2","Printing","Maximum resolution: 3600 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 17 ppm","Resolution color: 3600 x 1200 DPI","Print speed (color, normal quality, A4/US Letter): 13 ppm","Input & output capacity","Maximum input capacity: 100 sheets","Maximum output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Design","Market positioning: Home & office","System requirements","Mac compatibility: Yes","Compatible operating systems: Win 9x/Me/2000/XP/NT4, Mac OS 8.6/9.2/X, Linux 6.1 and higher","Sustainability","Sustainability certificates: ENERGY STAR","Packaging data","Bundled software: Printer driver software (CD-ROM)","Other features","Dimensions (WxDxH): 440 x 318 x 197 mm","Print technology: Inkjet","Type: Color Inkjet Printer","Standard input trays: Letter, legal, A4, A5, A6, B5, exec, index (3""x5""), postcard (4""x6""), Hagaki, banner, multiple envelope sizes","Power requirements: 100-230V, 50/60Hz","Networking features: N","Ports & interfaces","I/O ports: USB","Weight & dimensions","Maximum dimensions (W x D x H): 440 x 527 x 306 mm","Other features","Color printing technology: 4 Colour Inkjet - Cyan, Magenta, Yellow, Black"