"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","113560","","Canon","9573A016","113560","","Multifunction Printers","304","imageRUNNER","","IR1530","20200128153113","ICECAT","1","53914","https://images.icecat.biz/img/norm/high/113560-3710.jpg","200x171","https://images.icecat.biz/img/gallery_lows/img_113560_thumb_1480682484_2396_2323.jpg","https://images.icecat.biz/img/gallery_mediums/img_113560_medium_1480682483_9877_2323.jpg","https://images.icecat.biz/thumbs/113560.jpg","","","Canon imageRUNNER IR1530 Laser A4 2400 x 600 DPI 15 ppm","IR 1530","Canon imageRUNNER IR1530, Laser, 2400 x 600 DPI, Mono scanning, A4","Canon imageRUNNER IR1530. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4","Increase productivity and save on time and space. The true multifunctional versatility of the iR 1530 with an Automatic Document Feeder as standard, is the ideal way to handle your printing and copying requirements effortlessly.\r\n\r\nBoost Overall Productivity\r\nWork turnover in a small office or home office can be far more demanding than within larger organisations. You have to get through more business in less time and with fewer staff. That's where the iR 1530 can deliver. Whatever your workload, network printing and copying is right at hand at a fast 15 pages per minute in one compact unit. Always keeping you one step ahead of the competition and allowing you to meet the tightest deadlines without delay.\r\n\r\nExceptional Print And Copy Quality\r\nYou're judged by the quality of your work. While content comes first, presentation is crucially important. To make sure that you benefit from the best looking prints, the iR 1530 has a high resolution of up to 2400 x 600dpi (enhanced). A Text/Photo mode automatically distinguishes between photos and text in the document and adjusts the copy contrast for the finest results. But you don't just get improved quality, you also save money. An efficient toner refill system ensures toner is no longer wasted - and a toner saving mode reduces running costs even further.\r\n\r\nSmooth Fast Document Feeding\r\nBusy offices faced with larger document workloads will find the Automatic Document Feeder (ADF) offers the easiest way to increase efficiency. It allows the machine to scan and copy all your multi-page documents automatically, leaving you free to get on with more important work.\r\n\r\nEase Of Use And Digital Efficiency\r\nA clear control panel with a practical message display ensures ease of use for all operations. The iR 1530 also offers time-saving digital functionality: Multiple-page documents can be scanned just once, to produce 99 copies. Electronic sorting then automatically collates multiple sets in page order, without the need for a sorter. Plus, you can cut down considerably on your paper costs simply by scanning two originals and copying them to a single A4 page.\r\n\r\nOptional Network Printing Adds To Overall Productivity\r\nShare laser printing resources with everyone on your network and see overall productivity soar. The iR 1530 can be connected directly to the AXIS 1610 Print Server, providing seamless network printing for all your office computers. Small and simple to install, the AXIS 1610 can be configured and managed using any standard web browser. It allows users to monitor the printer status directly from any connected desktop – and remote monitoring with e-maintenance is also supported. \r\n\r\nYou Choose Exactly What You Want\r\nThe advantage of the iR 1500 series is that you choose the configuration that suits your precise business needs. The iR1510 offers outstanding printing and copying. The iR1530 has an Automatic Document Feeder to speed up larger copying workloads. And the iR 1570F has the additional benefit of fast faxing.\r\n\r\nFeatures:\r\n- Digital copier & laser printer with 30 sheet ADF.\r\n- Laser copy quality (600x600dpi, 1200x600dpi enhanced).\r\n- High print resolution (600x600dpi, 2400x600dpi enhanced).\r\n- Fast 15 ppm output for enhanced productivity.\r\n- Optional network printing for up to 5 users.","https://images.icecat.biz/img/norm/high/113560-3710.jpg","200x171","","","","","","","","","","Printing","Print technology: Laser","Printing: No","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 15 ppm","Warm-up time: 4,5 s","Time to first page (black, normal): 13 s","Copying","Copying: No","Maximum copy resolution: 600 x 600 DPI","Maximum number of copies: 99 copies","Scanning","Scanning: Mono scanning","Fax","Faxing: No","Features","Digital sender: No","Input & output capacity","Maximum input capacity: 500 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Performance","Internal memory: 16 MB","Design","Market positioning: Business","Power","Power consumption (average operating): 890 W","Weight & dimensions","Weight: 24 kg","Other features","Networking features: Multi PDL Network Printing","Dimensions (WxDxH): 475 x 442 x 384 mm","Power requirements: 230V, 50/60 Hz","Compatible operating systems: Windows 95/98/Me/NT4.0/2000/XP/2003","All-in-one functions: Scan","Colour all-in-one functions: No","Paper handling","Recommended media weight: Cassette: 64 - 80, Stack Bypass: 56 - 128, ADF: 58 - 128","Other features","Image scaling/enlargement range: 50 - 200%","Technical features: PDL Support\n"