"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50" "","","113394","","Fujitsu","NDL154300001","113394","","Computadoras portátiles","151","","","FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP","20240307153452","ICECAT","1","20701","https://images.icecat.biz/img/norm/high/106298.jpg","190x200","https://images.icecat.biz/img/norm/low/106298.jpg","https://images.icecat.biz/img/gallery_mediums/img_106298_medium_1480681677_5938_2323.jpg","https://images.icecat.biz/thumbs/106298.jpg","","","Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP 38,1 cm (15"") 0,5 GB Intel® 855GME","","Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP, 2 GHz, 38,1 cm (15""), 1024 x 768 Pixeles, 0,5 GB, 80 GB","Fujitsu FS LIFEBOOK E8010 15TFT XGA CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP. Frecuencia del procesador: 2 GHz. Diagonal de pantalla: 38,1 cm (15""), Resolución de pantalla: 1024 x 768 Pixeles. Memoria interna: 0,5 GB. Capacidad total de almacenaje: 80 GB. Modelo de adaptador de gráficos discretos: Intel® 855GME. Peso: 2,9 kg","","https://images.icecat.biz/img/norm/high/106298.jpg","190x200","","","","","","","","","","Pantalla","Diagonal de pantalla: 38,1 cm (15"")","Resolución de pantalla: 1024 x 768 Pixeles","Relación de aspecto nativa: 4:3","Razón de contraste (típica): 750:1","Procesador","Frecuencia del procesador: 2 GHz","Bus del lado delantero del procesador: 400 MHz","Memoria","Memoria interna: 0,5 GB","Memoria interna máxima: 2 GB","Almacenamiento","Capacidad total de almacenaje: 80 GB","Velocidad del disco duro: 5400 RPM","Gráficos","Adaptador gráfico discreto: Y","Modelo de adaptador de gráficos discretos: Intel® 855GME","Memoria máxima de adaptador gráfico: 0,064 GB","Audio","Sistema de audio: Audio on board AC’97 (AL97 Codec ALC203).","Redes","Características de red: Wireless LAN / Built-in 10/100/1000 Mbps GBLAN (Broadcom 5705M)","Desempeño","Chipset placa madre: Intel® 855GME","Software","Software incluido: Windows 2000 driver support\nAdobe Acrobat Reader\nNero CD creator (only with DVD/CD-R/RW combo drive)\nNorton Ghost 2003\nOdyssey Client\nWinDVD for MPEG II decode\nDriver and Utility CD including F-Secure Antivirus\nEasy Guide on-line user documentation","Condiciones operativas","Temperatura de operación (T-T): 15 - 35 °C","Humedad relativa de operación (H-H): 20 - 85%","Certificados","Certificación: CE and CB\nTBR21 approval for V.90 / V.92 modem\nEnergy Star\nGS (German ergonomic approval).","Peso y dimensiones","Peso: 2,9 kg","Otras características","Características de seguridad: -Built-in Security Panel with PIN code.\n-User and supervisor password User and supervisor password.\n-Password from resume (only with Security Panel)S.M.A.R.T hard disk drive support, hard disk password,\nKensington Lock support.","Dimensiones (An x Pr x Al): 333 x 285 x 35 mm","Tipo de batería: Li-Ion first battery, 8 cells,14.4 V, 4800 mAh, 69.1 Wh Li-Ion second battery, 6 cells, 10.8V,3800 mAh, 41 Wh.","Sistemas operativos compatibles: Microsoft Windows XP Professional","Modem interno: Y","Velocidad de módem: 56 Kbit/s","Unidad de disco óptico","Velocidad de lectura de DVD: 4x","DVD, velocidad de escritura: 2,4x","DVD, velocidad de sobre-escritura: 2,4x","Puertos e interfaces","Puertos de entrada y salida (E/S): Infrared link (Fast IrDa 1.1, 4 Mbps)\n2 x type I/II or 1 x type III for PC Card\n1 x serial port\n1 x parallel port\n1 x VGA\n1 x S-Video out (TV-out)\n1 x headphone out\n1 x microphone in\n1 x LAN RJ-45\n1 x modem connector RJ-11\n1 x DC-in (power supply)\n1 x Docking connector for Port Replicator, PS/2 / Serial / Parallel/ 4 x USB 2.0/DVI-D / VGA / LAN (wired through) / DC-in / Headphone out / Microphone in / Kensington Lock.","Teclado","Tipo de teclado: Full-sized, Windows keys Touchstick, two mouse buttons and one scroll button, 4 Quick Touch application buttons, touchpad, GS (German ergonomic approval).","Otras características","Características de manejabilidad: The DeskView 5.x manageability software contains the following modules: Desk Alert, DeskFlash, DeskInfo,DeskOff, DeskWoL and DeskView Browser DeskView 10.x client management solution (April 2004)."