"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15" "","","11339","","Lexmark","44D0000","11339","","Print Servers","925","","","MarkNet N2001e - Ethernet 10/100BaseTx","20190404035556","ICECAT","1","83851","https://images.icecat.biz/img/norm/high/11339-9865.jpg","165x104","https://images.icecat.biz/img/norm/low/11339-9865.jpg","https://images.icecat.biz/img/gallery_mediums/img_11339_medium_1480670809_4797_2323.jpg","https://images.icecat.biz/thumbs/11339.jpg","","","Lexmark MarkNet N2001e - Ethernet 10/100BaseTx print server Ethernet LAN","MarkNet N2001e - Ethernet 10/100BaseTx Internal Print Server","Lexmark MarkNet N2001e - Ethernet 10/100BaseTx, Ethernet LAN, IEEE 802.3, TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), Microsoft Internet Explorer 5.x, 6.x Netscape Navigator 6.x, 7.x, 100 Mbit/s, Network Protocol: TCP/IP IPX/SPX AppleTalk LexLink (DLC) Network Printing: LPR/LPD Direct IP ...","Lexmark MarkNet N2001e - Ethernet 10/100BaseTx. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3. Supported network protocols: TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC). Minimum system requirements: Microsoft Internet Explorer 5.x, 6.x Netscape Navigator 6.x, 7.x. Data transfer rate: 100 Mbit/s, Supported protocols: Network Protocol: TCP/IP IPX/SPX AppleTalk LexLink (DLC) Network Printing: LPR/LPD Direct IP ..., Printer support: LPR/LPD, Direct IP ( 9100), Socket (Raw TCP/IP), IPP, HTTP, NDS Queue, NDPS/NEPS","Lexmark's MarkNet print servers offer high performance plus a built-in, feature-rich Web page that allows you to set up and manage printers and print servers via the Internet or corporate WAN, using your Web browser.\r\n\r\nCompatible with popular operating systems including Novell NetWare, Microsoft Windows (95, 98, Me, NT, 2000 and XP) as well as UNIX, Linux and Apple Mac OS.\r\n\r\nSimple to set up - Management is simplified by network settings that can be established either automatically or remotely - configure using MarkVision, command line or the GUI utilities.\r\n\r\nEasily upgradeable - The firmware resides in flash memory which allows upgrades via software download. Firmware upgrades are flashable and can simultaneously address multiple devices.\r\n\r\nSupports 100Mb fast Ethernet networks and 10Mb with auto-speed negotiation to determine your network speed without manual intervention.\r\n\r\nAn internal print server to connect a printer to most major networks using 10/100BaseTX Ethernet with RJ-45 connector.\r\n\r\nFor use with Lexmark C750, C910, C912, T520, T522, T620, T622, W812, W820 and Optra Color 45. Also for use with Optra Color 1200, Optra M410, M412, Optra S, Optra Se, Optra SC, Optra T610, T612, T614, T616 and Optra W810.\r\n\r\n\r\nNetwork Protocol Support\r\n\r\nMarkNet print servers and the standard Ethernet connection support these protocols: TCP/IP, Novell (IPX/SPX including NetWare Directory Services), AppleTalk™ and LexLink (DLC/LLC). All protocols can be active simultaneously. Simultaneous protocol support allows you to print from different systems without reconfiguring the print server.\r\nTCP/IP Standard Set of Application Services\r\n\r\nThese application services are supported: DHCP, WINS, SNMP (industry standard printer MIB), http, lpr/lpd, ftp, tftp, ping, finger, telnet, bootp and rarp. In addition, these TCP/IP protocols are also supported IPP: Internet Printing Protocol, SLP: Service Location Protocol, NTP: Network Timing Protocol. Service Locator Protocol (SLP) provides key services to your network applications allowing the applications to find the print server in an efficient manner. Network Time Protocol (NTP) ensures that all devices on the network are synchronized with your centralized time server.\r\nEmbedded Web Page\r\n\r\nSupports an embedded Web page with Microsoft Internet Explorer 4.0 or later and Netscape Navigator 6.0 or later for Windows 95, Windows 98, Windows Me, Windows 2000 or Windows NT. The embedded web page allows administrators to access printer features using a web browser. Using a web browser, it is easy to monitor printer status and change default settings.\r\nCompatibility\r\n\r\nCompatible with popular operating systems including Novell NetWare, Microsoft Windows (95, 98, Me, NT, 2000 and XP) as well as UNIX, Linux and Apple Mac OS.\r\nSecurity\r\n\r\nSecure your printing device on the network. Limit access to certain devices through a built-in Restricted Server List. Make users authenticate by enabling password protection. Move the device out of the ‘public’ domain by changing the SNMP community name. Disable chatty protocols and vulnerable services by using the Embedded Web Server.","https://images.icecat.biz/img/norm/high/11339-9865.jpg","165x104","","","","","","","","","","Network","Network connection type: Ethernet LAN","Networking standards: IEEE 802.3","Protocols","Supported network protocols: TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC)","System requirements","Minimum system requirements: Microsoft Internet Explorer 5.x, 6.x \nNetscape Navigator 6.x, 7.x","Other features","Data transfer rate: 100 Mbit/s","Supported protocols: Network Protocol:\nTCP/IP \nIPX/SPX \nAppleTalk \nLexLink (DLC) \nNetwork Printing:\nLPR/LPD \nDirect IP \nSocket (Raw TCP/IP) \nIPP (Internet Printing Protocol) \nHTTP \nNDS Queue-based Printing \nNDPS/NEPS (Novell Distributed Print Services, Novell Netware Enterprise Print Services)","Embedded web server: Yes","Printer support: LPR/LPD, Direct IP ( 9100), Socket (Raw TCP/IP), IPP, HTTP, NDS Queue, NDPS/NEPS","Compatible operating systems: Apple Mac OS 8.6 - 9.x \nApple Mac OS X \nRed Hat Linux 7.2, 7.3, 8.0 \nSuSE Linux 7.2, 7.3, 8.0 \nMicrosoft Windows 2000 (Professional/Server/Advanced Server) \nMicrosoft Windows 98, 2nd Edition \nMicrosoft Windows NT (4.00/4.00 Server) \nMicrosoft Windows 95 4.00.950\nMicrosoft Windows Me \nMicrosoft Windows XP (Home, Professional) \nMicrosoft Windows Server 2003 (Standard, Enterprise) \nNovell NetWare(R) 3.x, 4.x, 5.x, 6.x \nIBM iSeries\nUnixWare 7.0, 7.1, 7.1.1 \nCompaq (Digital) UNIX 4.0D \nCompaq Tru64 UNIX 4.0F, 5.1 \nHP-UX 10.20, 11.00 \nSCO OpenServer 5.0.4, 5.0.5, 5.0.6 \nSGI IRIX 6.5.x \nSun Solaris 7, 8, 9 \nSun Solaris x86 7, 8, 9 \nIBM AIX 4.3.3, 5.1","Networking features: Ethernet/Fast Ethernet","I/O ports: 1 RJ-45 cat 3, 4, 5, 5e, 6"