"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11" "","","113212","","CLUB3D","CGA-E968TVD","113212","","Graphics Cards","170","","","RADEON 9600 128MB DDR","20190404043221","ICECAT","1","109543","https://images.icecat.biz/img/norm/high/113212.jpg","212x150","https://images.icecat.biz/img/norm/low/113212.jpg","https://images.icecat.biz/img/gallery_mediums/img_113212_medium_1480682453_1517_2323.jpg","https://images.icecat.biz/thumbs/113212.jpg","","","CLUB3D RADEON 9600 128MB DDR","RADEON 9600 128MB DDR AGP8X DVI TV-OUT","CLUB3D RADEON 9600 128MB DDR, 2048 x 1536 pixels, AGP 8x","CLUB3D RADEON 9600 128MB DDR. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x","SMARTSHADER™ 2.0 \r\nProgrammable pixel and vertex shaders \r\n16 textures per pass \r\nPixel shaders up to 160 instructions with 128-bit floating point precision \r\nVertex shaders up to 1024 instructions with flow control \r\nMultiple render target support \r\nShadow volume rendering acceleration \r\nHigh precision 10-bit per channel frame buffer support \r\nSupports DirectX® 9.0 and the latest version of OpenGL® \r\n\r\nSMOOTHVISION™ 2.1 \r\n2x/4x/6x full scene anti-aliasing modes \r\nAdaptive algorithm with programmable sample patterns\r\n2x/4x/8x/16x anisotropic filtering modes \r\nAdaptive algorithm with bi-linear (performance) and tri-linear (quality) options \r\n\r\nHYPER Z™ III+ \r\nLossless Z-Buffer compression (up to 24:1) \r\nFast Z-Buffer Clear \r\n\r\nTRUFORM™ 2.0 \r\n2nd generation N-Patch higher order surface support \r\nDiscrete and continuous tessellation levels per polygon \r\nDisplacement mapping \r\n\r\nVIDEOSHADER™ \r\nSeamless integration of pixel shaders with video \r\n\r\nFULLSTREAM™ video de-blocking technology \r\nNoise removal filtering for captured video \r\n\r\nMPEG-2 decoding with motion compensation, iDCT and color space conversion \r\n\r\nAll-format DTV/HDTV decoding \r\nYPrPb component output* \r\nAdaptive de-interlacing and frame rate conversion \r\nDual integrated display controllers \r\nDual integrated 10-bit per channel 400 MHz DACs \r\nIntegrated 165 MHz TMDS transmitter (DVI 1.0 compliant) \r\nIntegrated TV Output support up to 1024x768 resolution \r\nOptimized for Pentium® 4 SSE2 and AMD Athlon™ 3Dnow! \r\nPC 2002 compliant ","https://images.icecat.biz/img/norm/high/113212.jpg","212x150","","","","","","","","","","","","Processor","Maximum resolution: 2048 x 1536 pixels","Processor front side bus: 200 MHz","Ports & interfaces","Interface type: AGP 8x","System requirements","Minimum system requirements: Intel Pentium 4/III/II/Celeron, AMD K6/Duron/Athlon/Athlon XP or compatible with AGP 4X (1.5V), 8X (0.8v) or Universal AGP 3.0 bus configuration (4X/8X). \n128MB of system memory \nInstallation software requires CD-ROM drive \nDVD playback requires DVD drive","Other features","Mac compatibility: No","Power requirements: AGP 4X (1.5V), 8X (0.8V)","Compatible operating systems: Windows 2000\nWindows XP\nWindows Media Center Edition\nLinux"