"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141" "","","11292327","","HP","QV606AW#ABH","11292327","","All-in-One PCs/Workstations","2282","","","8200 Elite All-in-One","20220223083806","ICECAT","","91712","http://images.icecat.biz/img/norm/high/11292327-7958.jpg","400x400","http://images.icecat.biz/img/norm/low/11292327-7958.jpg","http://images.icecat.biz/img/gallery_mediums/img_11292327_medium_1481716001_9471_12896.jpg","http://images.icecat.biz/thumbs/11292327.jpg","","","HP 8200 Elite All-in-One Intel® Core™ i5 58.4 cm (23"") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black","Compaq 8200 Elite All-in-One PC (ENERGY STAR) - Intel Core i5-2400S 2.5GHz, 4GB DDR3 SDRAM, 500GB SATA 7200 rpm, SuperMulti DVD-RW, 23"" HD WLED LCD (1920 x 1080), Intel HD Graphics 2000, 802.11 a/b/g/n, webcam, Windows 7 Professional 64","HP 8200 Elite All-in-One, 58.4 cm (23""), Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional, Black","HP 8200 Elite All-in-One. Display diagonal: 58.4 cm (23""). Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black","Cut the clutter and streamline your enterprise computing experience. Empower your business with trusted technology and collaboration tools to help drive performance and productivity, all built into a stable and secure PC that is easy to deploy and manage.\n\n\nFeaturing Genuine Windows 7 Professional and/or other operating systems\n\nThe latest business PC technology\n- This all-in-one PC integrates the power of the Intel® 2nd generation Core™ vPro™ Processor Family into a sleek, space-saving design without compromising performance, efficiency or stability.\n- Configure your all-in-one with industry-standard data drives and devices including a 6-in-1 Media Card Reader. Or, expand your memory with the latest DDR3 SDRAM up to 8 GB.\n- Go wireless with the HP 802.11 a/b/g/n Wireless LAN option with support for Intel® vPro™ Technology.\n- Microsoft® Office 2010 Starter Preloaded (purchase of a Product Key required to activate a full Office 2010 suite); Norton Internet Security trial, PDF Complete Corporate Edition are among the titles available preinstalled or as optional downloads to enhance your HP Compaq business desktop computer.\n- Secure your HP Compaq 8200 Elite All-in-One with solutions that include HP Keyed Cable Lock support and on board TPM 1.2 embedded security chip.\n\nSave space, remove clutter, set up with ease\n- The space-saving, all-in-one form factor integrates a desktop computer, 58,4 cm (23'') diagonal LED high-definition LCD monitor, webcam, microphone, and speakers.\n- Easy to setup and use. Just unpack, place, plug in, and get to work. No need to hassle with connecting multiple pieces of hardware.\n\nConnect and collaborate with ease\n- Chat face-to-face and feel more connected to co-workers at the office, across town or on the other side of the globe using the built in webcam and array microphone.\n- A face-to-face virtual meeting place — HP MyRoom makes connecting and collaborating with business colleagues effortless. Amplify your productivity and strengthen your working relationships with real-time, face-to-face communication features.\n\nEfficient PC technologies for the environment\n- Reduce your impact on the environment and help lower operating costs with ENERGY STAR® qualified models certified as EPEAT® Silver.\n- Easily optimize the PC’s power settings with HP’s exclusive Power Assistant application. You’re in control with HP Elite Series’ energy efficient options.","http://images.icecat.biz/img/norm/high/11292327-7958.jpg","400x400","","","","","","","","","","Display","Display diagonal: 58.4 cm (23"")","Display brightness: 250 cd/m²","Contrast ratio (typical): 1000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-2400S","Processor frequency: 2.5 GHz","Processor generation: 2nd gen Intel® Core™ i5","Processor boost frequency: 3.3 GHz","Processor cores: 4","Processor threads: 4","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Thermal Design Power (TDP): 65 W","PCI Express slots version: 2.0","Processor socket: LGA 1155 (Socket H2)","Processor lithography: 32 nm","Processor operating modes: 64-bit","Stepping: D2","Bus type: DMI","Processor codename: Sandy Bridge","Processor series: Intel Core i5-2400 Desktop Series","FSB Parity: N","Maximum number of PCI Express lanes: 16","Tcase: 69.1 °C","CPU multiplier (bus/core ratio): 31","Maximum internal memory supported by processor: 32 GB","Conflict-Free processor: N","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: N","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD speed: 7200 RPM","HDD interface: SATA","Card reader integrated: Y","Graphics","Discrete graphics card model: Not available","On-board graphics card: Y","On-board graphics card model: Intel® HD Graphics 2000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","On-board graphics card ID: 0x102","Audio","Built-in microphone: Y","Camera","Built-in camera: Y","Network","Wi-Fi: Y","Ethernet LAN: Y","Wi-Fi standards: 802.11a,802.11b,802.11g,802.11n","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 6","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","DVI port: N","Headphone outputs: 1","Microphone in: Y","Mini PCI Express slots: 1","Design","Product colour: Black","Country of origin: China","Performance","Motherboard chipset: Intel® Q67 Express","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): N","Intel® My WiFi Technology (Intel® MWT): N","Intel® Identity Protection Technology (Intel® IPT): Y","Intel® Anti-Theft Technology (Intel® AT): N","Intel® Wireless Display (Intel® WiDi): N","Enhanced Intel SpeedStep Technology: Y","Intel® Quick Sync Video Technology: Y","Intel® Clear Video HD Technology (Intel® CVT HD): Y","Intel Clear Video Technology: N","Intel® Insider™: Y","Intel® InTru™ 3D Technology: Y","Intel Flex Memory Access: Y","Intel® AES New Instructions (Intel® AES-NI): Y","Intel Trusted Execution Technology: Y","Intel Enhanced Halt State: Y","Intel VT-x with Extended Page Tables (EPT): Y","Intel Demand Based Switching: N","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): N","Intel 64: Y","Execute Disable Bit: Y","Idle States: Y","Thermal Monitoring Technologies: Y","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX","CPU configuration (max): 1","Embedded options available: N","Intel Virtualization Technology for Directed I/O (VT-d): Y","Intel Identity Protection Technology version: 1.00","Intel Virtualization Technology (VT-x): Y","Intel Dual Display Capable Technology: Y","Intel FDI Technology: Y","Intel Rapid Storage Technology: N","Intel Fast Memory Access: Y","Processor ARK ID: 52208","Weight & dimensions","Width (with stand): 584 mm","Depth (with stand): 220 mm","Height (with stand): 472 mm","Weight (with stand): 8.5 kg","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Sustainability","Sustainability certificates: ENERGY STAR","Other features","Graphics card family: Intel","Cabling technology: 10/100/1000Base-T(X)","Chassis type: All-in-One","Display included: Y","Networking features: Gigabit Ethernet","Number of processors installed: 1","Power supply: 150 W","Speakers: Y","Features","Images Type Map:
"