"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26" "","","112705","","Acer","ET.L1307.116","112705","","Computer Monitors","222","","","AL1715m 17 inch LCD analog - TCO99","20240307153452","ICECAT","1","68567","https://images.icecat.biz/img/norm/high/73140.jpg","155x149","https://images.icecat.biz/img/norm/low/73140.jpg","https://images.icecat.biz/img/gallery_mediums/img_73140_medium_1480678187_9369_2323.jpg","https://images.icecat.biz/thumbs/73140.jpg","","","Acer AL1715m 17 inch LCD analog - TCO99 computer monitor 43.2 cm (17"") 1280 x 1024 pixels","Acer AL1715m 17 inch LCD analog - TCO99","Acer AL1715m 17 inch LCD analog - TCO99, 43.2 cm (17""), 1280 x 1024 pixels, 20 ms","Acer AL1715m 17 inch LCD analog - TCO99. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 1024 pixels, Response time: 20 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 130°","Enlarge your viewing area with the AL1715M, which protects you and your investment via the integrated prevention against eye-strain or headaches. \r\nThe high contrast ratio of 430:1 alongside the optimal levels of brightness enhances the legibility even for data intensive or colourful multimedia applications. \r\nThe flicker free and ultra bright picture eliminates distortion and secures a quality view. \r\nFeaturing image smoothing and colour scaling with automatic adjustments for quick and easy personalisation of view, according to work needs. \r\nThe slim but conservative 17"" TFT reduces operation costs with low power requirements and eliminated emissions. \r\nThe rapid response rates create exceling video playback, even better then the conventional 17"" LCDs. \r\nUpgrading your PC system with the AL1715M, a reliable solution to render the ergonomical benefits of LCD technology. The slim and compact design liberates the workplace transforming the computing area into a modern work or entertainment area. The AL1715M is the ideal solution for the home or office PC users requiring a smart interface with a broader view. ","https://images.icecat.biz/img/norm/high/73140.jpg","155x149","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 430:1","Display brightness (typical): 250 cd/m²","Response time: 20 ms","Viewing angle, horizontal: 160°","Viewing angle, vertical: 130°","Pixel pitch: 0.264 x 0.264 mm","Horizontal scan range: 31.5 - 80 kHz","Vertical scan range: 56.3 - 75 Hz","Viewable size, horizontal: 33.8 cm","Viewable size, vertical: 27 cm","Design","Certification: ISO 13406-2, UL, EN60950, EN - 55022, MPR 1990, CSA, CB, TUV-GS, FCC-B, CE, TCO'99","Ergonomics","Plug and Play: Yes","Weight & dimensions","Width (without stand): 393 mm","Depth (without stand): 159.8 mm","Height (without stand): 377 mm","Weight (without stand): 5 kg","Other features","Audio system: Speakers 2X1W","Video in: Analog (D-sub)"