"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","112654","","Fujitsu","FAP:SCED101-02NLB1","112654","","PC/postes de travail","153","SCENIC","Edition X","SCENIC Edition X101 incl. 15i TFT modelP15-1","20240307153452","ICECAT","","40828","https://images.icecat.biz/img/norm/high/112524-8938.jpg","152x160","https://images.icecat.biz/img/norm/low/112524-8938.jpg","https://images.icecat.biz/img/gallery_mediums/img_112524_medium_1480682373_7817_2323.jpg","https://images.icecat.biz/thumbs/112524.jpg","","","Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel® Pentium® 4 0,25 Go 40 Go PC","","Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1, 2,8 GHz, Intel® Pentium® 4, 0,25 Go, 40 Go","Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1. Fréquence du processeur: 2,8 GHz, Famille de processeur: Intel® Pentium® 4. Mémoire interne: 0,25 Go. Capacité totale de stockage: 40 Go. Type de produit: PC. Poids: 11 kg","","https://images.icecat.biz/img/norm/high/112524-8938.jpg","152x160","","","","","","","","","","Processeur","Famille de processeur: Intel® Pentium® 4","Fabricant de processeur: Intel","Fréquence du processeur: 2,8 GHz","Processeur bus système: 400 MHz","Mémoire","Mémoire interne: 0,25 Go","Support de stockage","Capacité totale de stockage: 40 Go","Interface du disque dur: Ultra-ATA/100","Vitesse de rotation du disque dur: 7200 tr/min","Graphique","Mémoire de carte graphique maximum: 0,064 Go","représentation / réalisation","Type de produit: PC","Système audio: Audio on board-AC’97 (AD1981A)!1","Logiciel","Systèmes d'exploitation compatibles: Microsoft Windows XP Professional","Logiciels fournis: Drivers CD included\nRecovery CD included\nF-Secure virus scanner","Certificat","Certification: CE certification according to EU Directives\n89/336/EEC (EMC) and\n73/23/EEC (Product safety)\nErgonomics ISO9241 (GS mark)","Poids et dimensions","Largeur: 180 mm","Profondeur: 390 mm","Hauteur: 355 mm","Poids: 11 kg","Contenu de l'emballage","Écran inclus: Oui","Taille de l'écran: 38,1 cm (15"")","Résolution de l'écran: 1024 x 768 pixels","Autres caractéristiques","Caractéristiques de sécurité: Passwords for system and setup\nEnable / disable interfaces incl USB\nF-Secure virus scanner","Écran: TFT","Compatibilité: PC","Caractéristiques réseau: Broadcom BMC 440 110/100 MB/s, Wake-on-LAN, PXE","Connectivité","Ports E/S: 1 x serial (9-pin, 16-byte FIFO, 16550-compatible)\n1 x parallel (25-pin, with EPP and ECP)\n1 x keyboard (PS/2)\n1 x mouse (PS/2)\n1 x monitor (15-pin, VGA)\n1 x micro (mono)\n1 x line in (stereo)\n1 x line out (stereo)\n1 x LAN RJ-45\n6 x Universal Serial Bus (USB 2.0)\n4 of these rear, 2 of these in front"