"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47" "","","112563","","Acer","LX.T3506.388","112563","","筆記型電腦","151","","","TravelMate 292ALCi Cent 1500 256MB 30GB","20240307153452","ICECAT","1","22528","https://images.icecat.biz/img/norm/high/112498.jpg","300x260","https://images.icecat.biz/img/norm/low/112498.jpg","https://images.icecat.biz/img/gallery_mediums/img_112498_medium_1480682366_8393_2323.jpg","https://images.icecat.biz/thumbs/112498.jpg","","","Acer TravelMate 292ALCi Cent 1500 256MB 30GB 38.1 cm (15"") 0.25 GB","","Acer TravelMate 292ALCi Cent 1500 256MB 30GB, 1.5 GHz, 38.1 cm (15""), 1024 x 768 像素, 0.25 GB, 30 GB","Acer TravelMate 292ALCi Cent 1500 256MB 30GB. 處理器頻率: 1.5 GHz. 顯示器尺寸(對角長): 38.1 cm (15""), 顯示器解析度: 1024 x 768 像素. 內部記憶體: 0.25 GB. 總儲存空間: 30 GB. 重量: 2.84 kg","","https://images.icecat.biz/img/norm/high/112498.jpg","300x260","","","","","","","","","","顯示器","顯示器尺寸(對角長): 38.1 cm (15"")","顯示器解析度: 1024 x 768 像素","原機長寬比: 4:3","對比度(典型值): 750:1","處理器","處理器頻率: 1.5 GHz","處理器系統匯流排: 400 MHz","記憶體","內部記憶體: 0.25 GB","儲存器","總儲存空間: 30 GB","硬碟轉速: 4200 RPM","圖像","顯示卡記憶體最大值: 0.064 GB","音訊","音效系統: SoundBlaster-Pro and MS DirectSound-compatible with 3D audio system with two speakers, Audio system with two speakers /MS-Sound compatible","光碟機","CD讀取速度: Y","CD寫入速度: Y","CD複寫速度: Y","網路","網路介面: 10/100Mbps Fast Ethernet; Wake-on-LAN ready / Wireless solution: integrated Intel PRO/Wireless 2200BG network connection 802.11b/g dual band WiFi Certified solution; Acer SignalUp wireless technology support","性能","主機板晶片組: Intel® 855GM","軟體","附加軟體: Norton AntiVirus \nAdobe Acrobat Reader \nCyberlink PowerDVD \nNTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module)","電池","電池壽命(最長): 5.5 小時","重量及尺寸","重量: 2.84 kg","其他功能","機體安全性: Kensington lock slot, BIOS user and supervisor passwords\n","尺寸(寬x深x高): 333 x 276 x 32 mm","顯示器: LCD","電池類型: 63Wh Lithium-Ion battery pack","相容操作系統: Microsoft Windows XP Home Edition or Microsoft Windows XP Professional edition Multilangual (NL/FR/UK) version & Multilangual recovery set\n","內部數據機: 是","數據機速度: 56 Kbit/秒","記憶體","記憶體升級: 1 GB","光碟機","DVD讀取速度: Y","連接埠及介面","I / O端口: 1x Parallel \n3x USB 2.0 \n1x Infrared (FIR) \n1x VGA for external monitor \n1x 32bit type II PCMIA CardBus slot \n1x S-video out (NTSC/PAL) \n1x IEEE 1394 port \n1x RJ-11 jack \n1x RJ-45 jack \n1x speaker/ headphone/ line-out jack \n1x microphone/ line-in jack \n1x DC-in jack for AC adapter, S-video out, Firewire (IEEE-1394), 1x PC Card slot (TypeII), 3x USB 2.0, 1x FIR, 1x RJ-11 modem, 1x RJ-45, parallel, external (VGA) display","鍵盤","鍵盤類型: 85/86-key, inverted ""T"" cursor layout, 2.5mm (min.) key travel, 19mm spacing /Built-in touchpad pointing device with ergonomic buttons and integrated scroll key; 12 function keys; 4 cursor keys; two Windows keys /4 launch keys, including Internet, email and 2 user-programmable keys /Embedded numeric keypad /International language support ."